Standex-Meder Electronics Reed Relays HE24-1A83-02

Description
RELAY REED SPST 3A 24V
Request a Quote Datasheet
Description
RELAY REED SPST 3A 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 374-1109-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
374-1109-ND
Reed Relays 374-1109-ND
RELAY REED SPST 3A 24V

RELAY REED SPST 3A 24V

Buy Now Datasheet
Reed Relay, Spst-No, 3A, 7.5Kv, Th; Contact Configuration Standexmeder - 47AC4997 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 3A, 7.5Kv, Th; Contact Configuration Standexmeder
47AC4997
Reed Relay, Spst-No, 3A, 7.5Kv, Th; Contact Configuration Standexmeder 47AC4997
REED RELAY, SPST-NO, 3A, 7.5KV, TH; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Product Range:HE Series; Relay Mounting:Through Hole; Coil Resistance:1.05kohm; Switching Current Max:3A; Switching Voltage Max:7.5kV; SVHC:No RoHS Compliant: Yes

REED RELAY, SPST-NO, 3A, 7.5KV, TH; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Product Range:HE Series; Relay Mounting:Through Hole; Coil Resistance:1.05kohm; Switching Current Max:3A; Switching Voltage Max:7.5kV; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Reed Relays
HE24-1A83-02
Relays - Reed Relays HE24-1A83-02
RELAY REED SPST 3A 24V

RELAY REED SPST 3A 24V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 374-1109-ND 47AC4997 HE24-1A83-02
Product Name Reed Relays Reed Relay, Spst-No, 3A, 7.5Kv, Th; Contact Configuration Standexmeder Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Single Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Standex-Meder Electronics
Specs
Mounting Through Hole
Poles Single Pole (SP)
Throw Single Throw
View Details