Standex-Meder Electronics Reed Relay, Spst-No, 1.5A, 250V, Th; Contact Configuration Standexmeder HE06-1A16

Description
REED RELAY, SPST-NO, 1.5A, 250V, TH; Contact Configuration:SPST-N O; Coil Voltage:6VDC; Product Range:HE Series; Relay Mounting:Through Hole; Coil Resistance:120ohm; Switching Current Max:1.5A; Switching Voltage Max:250V; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
REED RELAY, SPST-NO, 1.5A, 250V, TH; Contact Configuration:SPST-N O; Coil Voltage:6VDC; Product Range:HE Series; Relay Mounting:Through Hole; Coil Resistance:120ohm; Switching Current Max:1.5A; Switching Voltage Max:250V; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relay, Spst-No, 1.5A, 250V, Th; Contact Configuration Standexmeder - 47AC4985 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 1.5A, 250V, Th; Contact Configuration Standexmeder
47AC4985
Reed Relay, Spst-No, 1.5A, 250V, Th; Contact Configuration Standexmeder 47AC4985
REED RELAY, SPST-NO, 1.5A, 250V, TH; Contact Configuration:SPST-N O; Coil Voltage:6VDC; Product Range:HE Series; Relay Mounting:Through Hole; Coil Resistance:120ohm; Switching Current Max:1.5A; Switching Voltage Max:250V; SVHC:No SVHCRoHS Compliant: Yes

REED RELAY, SPST-NO, 1.5A, 250V, TH; Contact Configuration:SPST-NO; Coil Voltage:6VDC; Product Range:HE Series; Relay Mounting:Through Hole; Coil Resistance:120ohm; Switching Current Max:1.5A; Switching Voltage Max:250V; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 47AC4985
Product Name Reed Relay, Spst-No, 1.5A, 250V, Th; Contact Configuration Standexmeder
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Single Throw
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relay, KT Series -  - Standex-Meder Electronics
Standex-Meder Electronics
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details