Standex-Meder Electronics Relay Dual In-Line; Contact Configuration Standexmeder DIP24-1A31-16D

Description
RELAY - DUAL IN-LINE; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Product Range:DIP Series; Relay Mounting:PCB; Coil Resistance:0.08ohm; Switching Current Max:2A; Switching Voltage Max:500V; SVHC:No SVHC (07-Jul-2 RoHS Compliant: Yes
Description
RELAY - DUAL IN-LINE; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Product Range:DIP Series; Relay Mounting:PCB; Coil Resistance:0.08ohm; Switching Current Max:2A; Switching Voltage Max:500V; SVHC:No SVHC (07-Jul-2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay Dual In-Line; Contact Configuration Standexmeder - 47AC4409 - Newark, An Avnet Company
Chicago, IL, United States
Relay Dual In-Line; Contact Configuration Standexmeder
47AC4409
Relay Dual In-Line; Contact Configuration Standexmeder 47AC4409
RELAY - DUAL IN-LINE; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Product Range:DIP Series; Relay Mounting:PCB; Coil Resistance:0.08ohm; Switching Current Max:2A; Switching Voltage Max:500V; SVHC:No SVHC (07-Jul-2 RoHS Compliant: Yes

RELAY - DUAL IN-LINE; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Product Range:DIP Series; Relay Mounting:PCB; Coil Resistance:0.08ohm; Switching Current Max:2A; Switching Voltage Max:500V; SVHC:No SVHC (07-Jul-2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 47AC4409
Product Name Relay Dual In-Line; Contact Configuration Standexmeder
Mounting PCBoard; PCB
Poles Single Pole (SP)
Throw Single Throw
Features Latching
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 6721567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Double Pole (DP)
Approvals RoHS
View Details
Electromechanical Relays & Contactors - 1-1393763-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 200 volts
View Details
3 suppliers
Reed Relay, Spst-No, 1.5A, 250V, Th; Contact Configuration Standexmeder - 47AC4985 - Newark, An Avnet Company
Specs
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Single Throw
View Details