Standex-Meder Electronics Reed Relays DIP12-1C90-51D

Description
RELAY REED SPDT 500MA 12V
Request a Quote Datasheet
Description
RELAY REED SPDT 500MA 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 374-1235-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
374-1235-ND
Reed Relays 374-1235-ND
RELAY REED SPDT 500MA 12V

RELAY REED SPDT 500MA 12V

Buy Now Datasheet
Reed Relay, Dip Series, 12 Vdc, 500 Ohm, 200 Ma, 100 V, Spdt Rohs Compliant Standexmeder - 96K8597 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Dip Series, 12 Vdc, 500 Ohm, 200 Ma, 100 V, Spdt Rohs Compliant Standexmeder
96K8597
Reed Relay, Dip Series, 12 Vdc, 500 Ohm, 200 Ma, 100 V, Spdt Rohs Compliant Standexmeder 96K8597
Reed Relay, DIP Series, 12 VDC, 500 ohm, 200 mA, 100 V, SPDT RoHS Compliant: Yes

Reed Relay, DIP Series, 12 VDC, 500 ohm, 200 mA, 100 V, SPDT RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Reed Relays
DIP12-1C90-51D
Relays - Reed Relays DIP12-1C90-51D
RELAY REED SPDT 500MA 12V

RELAY REED SPDT 500MA 12V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 374-1235-ND 96K8597 DIP12-1C90-51D
Product Name Reed Relays Reed Relay, Dip Series, 12 Vdc, 500 Ohm, 200 Ma, 100 V, Spdt Rohs Compliant Standexmeder Relays - Reed Relays
Mounting PCBoard Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Surplus - JWD-171-23 - 1191785-JWD-171-23 - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Resistance 500 ohms
View Details
5 suppliers
Reed Relays - 2700008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; PCB Mount
Approvals RoHS
Maximum Switching Current 0.50 amps
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - MS05-1A71-75LHR-ND - DigiKey
Standex-Meder Electronics
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
2 suppliers