DIP12-1B72-19L is a single-pole, normally closed reed relay with a 12 VDC coil, 1 kΩ coil resistance, and 500 mA contact current rating. It supports switching voltages up to 200 VDC or peak AC and has a contact resistance of 100 mΩ. The relay features a black mineral-filled epoxy housing, tinned FeNi alloy pins, no magnetic shielding, and is RoHS compliant. It satisfies IEC 255-5 for dielectric strength and insulation resistance, with a thermal resistance of 44 °C/W and operate/release times of 2 ms and 1 ms, respectively. The device operates from -40 °C to +85 °C and is packaged in tubes of 25 pieces.
Reed Relay, DIP Series, 12 VDC, 1 kohm, 500 mA, 200 V, SPST-NC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 59Y6909 |
| Product Name | Reed Relay, Dip Series, 12 Vdc, 1 Kohm, 500 Ma, 200 V, Spst-Nc Rohs Compliant Standexmeder |
| Features | Latching |