RELAY REED SPDT 250MA 5V
Reed Relay, DIP Series, 5 VDC, 200 ohm, 200 mA, 100 V, SPDT RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Reed Relays | Reed Relays | Reed Relays |
| Product Number | 374-1052-ND | DIP05-1C90-51D | 96K8591 |
| Product Name | Reed Relays | Relays - Reed Relays | Reed Relay, Dip Series, 5 Vdc, 200 Ohm, 200 Ma, 100 V, Spdt Rohs Compliant Standexmeder |
| Mounting | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | |
| Operating Temp | -4 to 158 F (-20 to 70 C) |