Reed Relay, DIP Series, 5 VDC, 500 ohm, 500 mA, 200 V, SPST-NO RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Reed Relays | Reed Relays | Reed Relays |
| Product Number | 374-1229-ND | 59Y6906 | DIP05-1A72-13L |
| Product Name | Reed Relays | Reed Relay, Dip Series, 5 Vdc, 500 Ohm, 500 Ma, 200 V, Spst-No Rohs Compliant Standexmeder | Relays - Reed Relays |
| Mounting | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | |
| Operating Temp | -4 to 158 F (-20 to 70 C) |