Standex-Meder Electronics Reed Relays DIL05-2C90-63L

Description
RELAY REED DPDT 250MA 5V
Request a Quote Datasheet
Description
RELAY REED DPDT 250MA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 374-1323-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
374-1323-ND
Reed Relays 374-1323-ND
RELAY REED DPDT 250MA 5V

RELAY REED DPDT 250MA 5V

Buy Now Datasheet
Reed Relays - 3491768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Reed Relays
3491768
Reed Relays 3491768
DPCO SIL reed relay,0.25A 5Vdc coil

DPCO SIL reed relay,0.25A 5Vdc coil

Supplier's Site
Reed Relays - 3491768P - RS Components, Ltd.
Corby, Northants, United Kingdom
Reed Relays
3491768P
Reed Relays 3491768P
DPCO SIL reed relay,0.25A 5Vdc coil

DPCO SIL reed relay,0.25A 5Vdc coil

Supplier's Site
Relays - Reed Relays DIL05-2C90-63L
RELAY REED DPDT 250MA 5V

RELAY REED DPDT 250MA 5V

Supplier's Site
RELAY REED DPDT 250MA 5V - 767-DIL05-2C90-63L - Utmel Electronic Limited
Hong Kong, China
RELAY REED DPDT 250MA 5V
767-DIL05-2C90-63L
RELAY REED DPDT 250MA 5V 767-DIL05-2C90-63L
RELAY REED DPDT 250MA 5V

RELAY REED DPDT 250MA 5V

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Reed Relays Reed Relays Reed Relays Reed Relays Reed Relays
Product Number 374-1323-ND 3491768 3491768P DIL05-2C90-63L 767-DIL05-2C90-63L
Product Name Reed Relays Reed Relays Reed Relays Relays - Reed Relays RELAY REED DPDT 250MA 5V
Mounting PCBoard PCBoard; Pcb mount Through Hole Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Operating Temp -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relay, Spst-No, 3A, 7.5Kv, Th; Contact Configuration Standexmeder - 47AC5000 - Newark, An Avnet Company
Specs
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Single Throw
View Details