RELAY REED SPST-NC 500MA 5V
Reed Relay, CRR Series, 5 VDC, 150 ohm, 500 mA, 170 VDC, SPST-NC RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Reed Relays | Reed Relays | Reed Relays |
| Product Number | 374-1307-2-ND | CRR05-1B | 59Y6862 |
| Product Name | Reed Relays | Relays - Reed Relays | Reed Relay, Crr Series, 5 Vdc, 150 Ohm, 500 Ma, 170 Vdc, Spst-Nc Rohs Compliant Standexmeder |
| Mounting | PCBoard | Surface Mount | |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | |
| Operating Temp | -40 to 257 F (-40 to 125 C) |