Standex-Meder Electronics Reed Relay, Spdt, 0.5A, 175V, Th; Contact Configuration Standexmeder BE12-1C90-V

Description
REED RELAY, SPDT, 0.5A, 175V, TH; Contact Configuration:SPDT; Coil Voltage:12VDC; Product Range:BE Series; Relay Mounting:Through Hole; Coil Resistance:2.145kohm ; Switching Current Max:500mA; Switching Voltage Max:175V; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
REED RELAY, SPDT, 0.5A, 175V, TH; Contact Configuration:SPDT; Coil Voltage:12VDC; Product Range:BE Series; Relay Mounting:Through Hole; Coil Resistance:2.145kohm ; Switching Current Max:500mA; Switching Voltage Max:175V; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relay, Spdt, 0.5A, 175V, Th; Contact Configuration Standexmeder - 47AC4213 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spdt, 0.5A, 175V, Th; Contact Configuration Standexmeder
47AC4213
Reed Relay, Spdt, 0.5A, 175V, Th; Contact Configuration Standexmeder 47AC4213
REED RELAY, SPDT, 0.5A, 175V, TH; Contact Configuration:SPDT; Coil Voltage:12VDC; Product Range:BE Series; Relay Mounting:Through Hole; Coil Resistance:2.145kohm ; Switching Current Max:500mA; Switching Voltage Max:175V; SVHC:No SVHC RoHS Compliant: Yes

REED RELAY, SPDT, 0.5A, 175V, TH; Contact Configuration:SPDT; Coil Voltage:12VDC; Product Range:BE Series; Relay Mounting:Through Hole; Coil Resistance:2.145kohm; Switching Current Max:500mA; Switching Voltage Max:175V; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 47AC4213
Product Name Reed Relay, Spdt, 0.5A, 175V, Th; Contact Configuration Standexmeder
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Double Throw
Features Latching
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - PB887-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 374-1253-ND - DigiKey
Standex-Meder Electronics
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
3 suppliers