for offsetting sheet metal
edges up to 1 mm thickness,
ensuring shoulder free surface.
Handles fitted with
H.D. plastic sleeves.
| Stahlwille North America | |
|---|---|
| Product Category | Pliers |
| Product Number | 76490002 |
| Product Name | 10642 - Set-off pliers |
| Length | 11.81 inch (300 mm) |