Proto® Industrial Tools PLIER E084649

Description
GROOVE, TONGUE TYPE 12 1/4 INCH OVERALL LENGTH 12 1/4 OVERALL LENGTH - FRACTIONAL 2 5/16 INCH JAW LENGTH 2 5/16 JAW LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL PROTO[R] BRAND WEIGHT 0.67 LB JAW THICKNESS 23/64 INCH WITH PUSHBUTTON ADJUSTABLE JAW
Datasheet
Description
GROOVE, TONGUE TYPE 12 1/4 INCH OVERALL LENGTH 12 1/4 OVERALL LENGTH - FRACTIONAL 2 5/16 INCH JAW LENGTH 2 5/16 JAW LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL PROTO[R] BRAND WEIGHT 0.67 LB JAW THICKNESS 23/64 INCH WITH PUSHBUTTON ADJUSTABLE JAW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - E084649 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E084649
PLIER E084649
GROOVE, TONGUE TYPE 12 1/4 INCH OVERALL LENGTH 12 1/4 OVERALL LENGTH - FRACTIONAL 2 5/16 INCH JAW LENGTH 2 5/16 JAW LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL PROTO[R] BRAND WEIGHT 0.67 LB JAW THICKNESS 23/64 INCH WITH PUSHBUTTON ADJUSTABLE JAW
  • GROOVE, TONGUE TYPE
  • 12 1/4 INCH OVERALL LENGTH
  • 12 1/4 OVERALL LENGTH - FRACTIONAL
  • 2 5/16 INCH JAW LENGTH
  • 2 5/16 JAW LENGTH - FRACTIONAL
  • COMFORT GRIP HANDLE MATERIAL
  • PROTO[R] BRAND
  • WEIGHT 0.67 LB
  • JAW THICKNESS 23/64 INCH
  • WITH PUSHBUTTON ADJUSTABLE JAW
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number E084649
Product Name PLIER
Length 12.25 inch (311 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1829979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
Jaw Length 2.05 inch (52 mm)
View Details
10627 - Heater plug socket pliers - 76530004 - Stahlwille North America
Specs
Length 8.66 inch (220 mm)
Weight 9.24 oz (2.57 N)
View Details
Plier - J228G - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Specialty / Other; STRAIGHT
Length 7.78 inch (198 mm)
Jaw Length 1.56 inch (39.69 mm)
View Details