Spire Metering Technology Clamp-On BTU Meter TP10

Description
The TP10 ultrasonic thermal energy meter provides abundant capabilities for accurate thermal energy measurement of a liquid-based thermal energy production / transferring system. It is the 3rd generation energy meter from Shenitech. Compared to its predecessors, the 3rd generation offers better performance and a richer feature set, all at a lower price. The TP10 system is consisted of a high performance ultrasonic flowmeter EF10 and a pair of standard PT100 temperature sensors. The ultrasonic flowmeter is based on our cutting-edge clamp-on flow measurement technology, which is capable of measuring the flow from outside of a pipe accurately and reliably. Due to the non-intrusive nature of this technology, there is no pipe cutting, no moving parts, no pressure drop, no leaks and no risk of contamination. Besides, the installation is simple and requires no special skills or tools. The two PT100 sensors, which could be either insertion type or surface-mounting type, are used to measure the temperature of the supply flow and the return flow. The energy consumption rate is then calculated based on the temperature difference and the measured flowrate. A built-in energy totalizer is used to accumulate the amount of energy delivered. TP10 provides versatile input/output interfaces, such as isolated digital outputs, relay output, batch control, alarm, 4-20mA output. In addition, the built-in isolated RS-485 port with surge protection and MODBUS support makes remote energy monitoring and energy meter networking easy and reliable. Other output modules, such as BACnet module, Ethernet module, GSM/GPRS wireless module, RF module and more, can be added to the standard package. TP10 is an ideal choice for improving HVAC, energy production and building energy efficiency in terms of heating, cooling ventilation and air-conditioning.
Datasheet
Description
The TP10 ultrasonic thermal energy meter provides abundant capabilities for accurate thermal energy measurement of a liquid-based thermal energy production / transferring system. It is the 3rd generation energy meter from Shenitech. Compared to its predecessors, the 3rd generation offers better performance and a richer feature set, all at a lower price. The TP10 system is consisted of a high performance ultrasonic flowmeter EF10 and a pair of standard PT100 temperature sensors. The ultrasonic flowmeter is based on our cutting-edge clamp-on flow measurement technology, which is capable of measuring the flow from outside of a pipe accurately and reliably. Due to the non-intrusive nature of this technology, there is no pipe cutting, no moving parts, no pressure drop, no leaks and no risk of contamination. Besides, the installation is simple and requires no special skills or tools. The two PT100 sensors, which could be either insertion type or surface-mounting type, are used to measure the temperature of the supply flow and the return flow. The energy consumption rate is then calculated based on the temperature difference and the measured flowrate. A built-in energy totalizer is used to accumulate the amount of energy delivered. TP10 provides versatile input/output interfaces, such as isolated digital outputs, relay output, batch control, alarm, 4-20mA output. In addition, the built-in isolated RS-485 port with surge protection and MODBUS support makes remote energy monitoring and energy meter networking easy and reliable. Other output modules, such as BACnet module, Ethernet module, GSM/GPRS wireless module, RF module and more, can be added to the standard package. TP10 is an ideal choice for improving HVAC, energy production and building energy efficiency in terms of heating, cooling ventilation and air-conditioning.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp-On BTU Meter - TP10 - Spire Metering Technology
Marlborough, MA, USA
Clamp-On BTU Meter
TP10
Clamp-On BTU Meter TP10
The TP10 ultrasonic thermal energy meter provides abundant capabilities for accurate thermal energy measurement of a liquid-based thermal energy production / transferring system. It is the 3rd generation energy meter from Shenitech. Compared to its predecessors, the 3rd generation offers better performance and a richer feature set, all at a lower price. The TP10 system is consisted of a high performance ultrasonic flowmeter EF10 and a pair of standard PT100 temperature sensors. The ultrasonic flowmeter is based on our cutting-edge clamp-on flow measurement technology, which is capable of measuring the flow from outside of a pipe accurately and reliably. Due to the non-intrusive nature of this technology, there is no pipe cutting, no moving parts, no pressure drop, no leaks and no risk of contamination. Besides, the installation is simple and requires no special skills or tools. The two PT100 sensors, which could be either insertion type or surface-mounting type, are used to measure the temperature of the supply flow and the return flow. The energy consumption rate is then calculated based on the temperature difference and the measured flowrate. A built-in energy totalizer is used to accumulate the amount of energy delivered. TP10 provides versatile input/output interfaces, such as isolated digital outputs, relay output, batch control, alarm, 4-20mA output. In addition, the built-in isolated RS-485 port with surge protection and MODBUS support makes remote energy monitoring and energy meter networking easy and reliable. Other output modules, such as BACnet module, Ethernet module, GSM/GPRS wireless module, RF module and more, can be added to the standard package. TP10 is an ideal choice for improving HVAC, energy production and building energy efficiency in terms of heating, cooling ventilation and air-conditioning.

The TP10 ultrasonic thermal energy meter provides abundant capabilities for accurate thermal energy measurement of a liquid-based thermal energy production / transferring system. It is the 3rd generation energy meter from Shenitech. Compared to its predecessors, the 3rd generation offers better performance and a richer feature set, all at a lower price.

The TP10 system is consisted of a high performance ultrasonic flowmeter EF10 and a pair of standard PT100 temperature sensors. The ultrasonic flowmeter is based on our cutting-edge clamp-on flow measurement technology, which is capable of measuring the flow from outside of a pipe accurately and reliably. Due to the non-intrusive nature of this technology, there is no pipe cutting, no moving parts, no pressure drop, no leaks and no risk of contamination. Besides, the installation is simple and requires no special skills or tools.

The two PT100 sensors, which could be either insertion type or surface-mounting type, are used to measure the temperature of the supply flow and the return flow. The energy consumption rate is then calculated based on the temperature difference and the measured flowrate. A built-in energy totalizer is used to accumulate the amount of energy delivered.

TP10 provides versatile input/output interfaces, such as isolated digital outputs, relay output, batch control, alarm, 4-20mA output. In addition, the built-in isolated RS-485 port with surge protection and MODBUS support makes remote energy monitoring and energy meter networking easy and reliable. Other output modules, such as BACnet module, Ethernet module, GSM/GPRS wireless module, RF module and more, can be added to the standard package.

TP10 is an ideal choice for improving HVAC, energy production and building energy efficiency in terms of heating, cooling ventilation and air-conditioning.

Supplier's Site Datasheet

Technical Specifications

  Spire Metering Technology
Product Category Thermal Energy Meters
Product Number TP10
Product Name Clamp-On BTU Meter
Meter Technology Ultrasonic
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Energy Meters for Heating  /  Cooling Applications -  - Danfoss A/S
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Mounting In-line
View Details
Portable Multi-Functional Flowmeter - FLUXUS® F601 - FLEXIM AMERICAS Corp.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid; Gas
Mounting Hand-held or Portable
View Details
Ultrasonic Compact Heat Meter - CF Echo II - Micronics, Ltd.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Mounting In-line
View Details
High Accuracy Magnetic BTU Meter - T-MAG-F - Spire Metering Technology
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Mounting Non-Invasive
View Details