Spire Metering Technology Btu Handheld Flow Meter RH40

Description
Our innovation never stops! This Handheld Ultrasonic flow and BTU meter, RH40, is a revolutionary portable meter with numerous features and powerful functions. It is the most compact and mobile portable flow/BTU meter on the market. The meter is completely portable and relies on clamp-on sensors to effectively perform non-invasive flow and thermal energy measurements. This yields major advantages, such as no pipeline disturbance, no pressure loss, and most importantly no process interruption. Using the patented signal processing technology that demonstrated its robustness and data measurement repeatability, the portable meter offer a highly accurate and reliable measurements. The meter user interface is self-explanatory and simple to follow. The unique strap-on fixtures for both the ultrasonic transducers and the temperature sensors make the installation hassle free and no special skills or tools are required. The RH40 handheld unit has a rechargeable battery allowing the user to measure flow and energy for more than 8 hours. A built-in data logger memory of up to 2GB gives the user the flexibility of using the meter for data-logging and data-analysis. The RH40 also offers a bluetooth interface to connect to a computer or a PDA wirelessly. RH40 is the best choice for flow survey, meter verification, energy auditing, pump checking, HVAC and energy balancing, facility management and other demanding flow and energy monitoring applications.
Datasheet
Description
Our innovation never stops! This Handheld Ultrasonic flow and BTU meter, RH40, is a revolutionary portable meter with numerous features and powerful functions. It is the most compact and mobile portable flow/BTU meter on the market. The meter is completely portable and relies on clamp-on sensors to effectively perform non-invasive flow and thermal energy measurements. This yields major advantages, such as no pipeline disturbance, no pressure loss, and most importantly no process interruption. Using the patented signal processing technology that demonstrated its robustness and data measurement repeatability, the portable meter offer a highly accurate and reliable measurements. The meter user interface is self-explanatory and simple to follow. The unique strap-on fixtures for both the ultrasonic transducers and the temperature sensors make the installation hassle free and no special skills or tools are required. The RH40 handheld unit has a rechargeable battery allowing the user to measure flow and energy for more than 8 hours. A built-in data logger memory of up to 2GB gives the user the flexibility of using the meter for data-logging and data-analysis. The RH40 also offers a bluetooth interface to connect to a computer or a PDA wirelessly. RH40 is the best choice for flow survey, meter verification, energy auditing, pump checking, HVAC and energy balancing, facility management and other demanding flow and energy monitoring applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Btu Handheld Flow Meter - RH40 - Spire Metering Technology
Marlborough, MA, USA
Btu Handheld Flow Meter
RH40
Btu Handheld Flow Meter RH40
Our innovation never stops! This Handheld Ultrasonic flow and BTU meter, RH40, is a revolutionary portable meter with numerous features and powerful functions. It is the most compact and mobile portable flow/BTU meter on the market. The meter is completely portable and relies on clamp-on sensors to effectively perform non-invasive flow and thermal energy measurements. This yields major advantages, such as no pipeline disturbance, no pressure loss, and most importantly no process interruption. Using the patented signal processing technology that demonstrated its robustness and data measurement repeatability, the portable meter offer a highly accurate and reliable measurements. The meter user interface is self-explanatory and simple to follow. The unique strap-on fixtures for both the ultrasonic transducers and the temperature sensors make the installation hassle free and no special skills or tools are required. The RH40 handheld unit has a rechargeable battery allowing the user to measure flow and energy for more than 8 hours. A built-in data logger memory of up to 2GB gives the user the flexibility of using the meter for data-logging and data-analysis. The RH40 also offers a bluetooth interface to connect to a computer or a PDA wirelessly. RH40 is the best choice for flow survey, meter verification, energy auditing, pump checking, HVAC and energy balancing, facility management and other demanding flow and energy monitoring applications.

Our innovation never stops! This Handheld Ultrasonic flow and BTU meter, RH40, is a revolutionary portable meter with numerous features and powerful functions. It is the most compact and mobile portable flow/BTU meter on the market.

The meter is completely portable and relies on clamp-on sensors to effectively perform non-invasive flow and thermal energy measurements. This yields major advantages, such as no pipeline disturbance, no pressure loss, and most importantly no process interruption.

Using the patented signal processing technology that demonstrated its robustness and data measurement repeatability, the portable meter offer a highly accurate and reliable measurements. The meter user interface is self-explanatory and simple to follow. The unique strap-on fixtures for both the ultrasonic transducers and the temperature sensors make the installation hassle free and no special skills or tools are required.

The RH40 handheld unit has a rechargeable battery allowing the user to measure flow and energy for more than 8 hours. A built-in data logger memory of up to 2GB gives the user the flexibility of using the meter for data-logging and data-analysis. The RH40 also offers a bluetooth interface to connect to a computer or a PDA wirelessly.

RH40 is the best choice for flow survey, meter verification, energy auditing, pump checking, HVAC and energy balancing, facility management and other demanding flow and energy monitoring applications.

Supplier's Site Datasheet

Technical Specifications

  Spire Metering Technology
Product Category Thermal Energy Meters
Product Number RH40
Product Name Btu Handheld Flow Meter
Meter Technology Ultrasonic
Unlock Full Specs
to access all available technical data

Similar Products

High Accuracy Magnetic BTU Meter - T-MAG-F - Spire Metering Technology
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Mounting Non-Invasive
View Details
Rack Flow Meter for Liquids - FLUXUS® ADM 7907 - FLEXIM AMERICAS Corp.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Mounting Non-Invasive
View Details
Ultrasonic Compact Heat Meter - CF Echo II - Micronics, Ltd.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Mounting In-line
View Details
Ultrasonic Energy Meters for Heating  /  Cooling Applications -  - Danfoss A/S
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Mounting In-line
View Details