Spirax-Sarco Stainless Steel Sealed Thermostatic Steam Tracer Trap TSS21

Description
The TSS21 all stainless steel steam tracer trap is a completely sealed unit and therefore has no gasketed joints. It is operated thermostatically using a balanced pressure capsule and is specifically suitable for non critical tracing applications. It is however a dual purpose trap in that it can be fitted in the reverse mode where it will operate as a fixed temperature discharge steam trap. The trap fitted in the reverse mode will limit the downstream temperature to approximately 90 ° C when discharging to atmosphere.
Description
The TSS21 all stainless steel steam tracer trap is a completely sealed unit and therefore has no gasketed joints. It is operated thermostatically using a balanced pressure capsule and is specifically suitable for non critical tracing applications. It is however a dual purpose trap in that it can be fitted in the reverse mode where it will operate as a fixed temperature discharge steam trap. The trap fitted in the reverse mode will limit the downstream temperature to approximately 90 ° C when discharging to atmosphere.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Sealed Thermostatic Steam Tracer Trap - TSS21 - Spirax-Sarco
Cheltenham, United Kingdom
Stainless Steel Sealed Thermostatic Steam Tracer Trap
TSS21
Stainless Steel Sealed Thermostatic Steam Tracer Trap TSS21
The TSS21 all stainless steel steam tracer trap is a completely sealed unit and therefore has no gasketed joints. It is operated thermostatically using a balanced pressure capsule and is specifically suitable for non critical tracing applications. It is however a dual purpose trap in that it can be fitted in the reverse mode where it will operate as a fixed temperature discharge steam trap. The trap fitted in the reverse mode will limit the downstream temperature to approximately 90 ° C when discharging to atmosphere.

The TSS21 all stainless steel steam tracer trap is a completely sealed unit and therefore has no gasketed joints. It is operated thermostatically using a balanced pressure capsule and is specifically suitable for non critical tracing applications. It is however a dual purpose trap in that it can be fitted in the reverse mode where it will operate as a fixed temperature discharge steam trap.

The trap fitted in the reverse mode will limit the downstream temperature to approximately 90 ° C when discharging to atmosphere.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Steam Traps
Product Number TSS21
Product Name Stainless Steel Sealed Thermostatic Steam Tracer Trap
Steam Trap Type Sealed Thermostatic Steam Tracer Trap
Material Steel - Stainless
Operating Pressure 363 psi (255 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 145 psi (102 m H2O)
View Details
Cast Iron Inverted Bucket Steam Trap - HM Series - Spirax-Sarco
Specs
Steam Trap Type Bucket
Material Iron - Cast
Operating Pressure 232 psi (163 m H2O)
View Details
Inverted Bucket Steam Traps - 0039506 - Watts
Specs
Steam Trap Type Bucket
Material Iron - Cast; Steel - Stainless
Operating Pressure 250 psi (176 m H2O)
View Details
Specs
Steam Trap Type Bucket
Material Iron - Cast
Operating Pressure 15 psi (10.56 m H2O)
View Details