Streamlight, Inc. LED Headlight Argo LED

Description
C4 LED technology, impervious to shock with a 50,000 hour lifetimeThree (3) digitally controlled brightness levels:High Up to 1,300 candela (peak beam intensity), 56 lumens measured system outputMedium Up to 575 candela (peak beam intensity), 25 lumens measured system outputLow Up to 250 candela (peak beam intensity), 11 lumens measured system output. Pushbutton switch hold three (3) seconds for "blink mode"RUN TIME:High: 7 hours continuous runtime to the 10% output level. Medium:12 hours continuous runtime to the 10% output level.Low: 20 hours continuous runtime to the 10% output level. 90º tilting head Includes elastic head strap and rubber hard hat strap Powered by (3) "AAA" alkaline batteries; LED battery indicator on back4.75 oz. Available with yellow ABS case
Description
C4 LED technology, impervious to shock with a 50,000 hour lifetimeThree (3) digitally controlled brightness levels:High Up to 1,300 candela (peak beam intensity), 56 lumens measured system outputMedium Up to 575 candela (peak beam intensity), 25 lumens measured system outputLow Up to 250 candela (peak beam intensity), 11 lumens measured system output. Pushbutton switch hold three (3) seconds for "blink mode"RUN TIME:High: 7 hours continuous runtime to the 10% output level. Medium:12 hours continuous runtime to the 10% output level.Low: 20 hours continuous runtime to the 10% output level. 90º tilting head Includes elastic head strap and rubber hard hat strap Powered by (3) "AAA" alkaline batteries; LED battery indicator on back4.75 oz. Available with yellow ABS case

Suppliers

Company
Product
Description
Supplier Links
LED Headlight - Argo LED - Streamlight, Inc.
Eagleville, PA, USA
LED Headlight
Argo LED
LED Headlight Argo LED
C4 LED technology, impervious to shock with a 50,000 hour lifetimeThree (3) digitally controlled brightness levels:High Up to 1,300 candela (peak beam intensity), 56 lumens measured system outputMedium Up to 575 candela (peak beam intensity), 25 lumens measured system outputLow Up to 250 candela (peak beam intensity), 11 lumens measured system output. Pushbutton switch hold three (3) seconds for "blink mode"RUN TIME:High: 7 hours continuous runtime to the 10% output level. Medium:12 hours continuous runtime to the 10% output level.Low: 20 hours continuous runtime to the 10% output level. 90º tilting head Includes elastic head strap and rubber hard hat strap Powered by (3) "AAA" alkaline batteries; LED battery indicator on back4.75 oz. Available with yellow ABS case

C4 LED technology, impervious to shock with a 50,000 hour lifetimeThree (3) digitally controlled brightness levels:High Up to 1,300 candela (peak beam intensity), 56 lumens measured system outputMedium Up to 575 candela (peak beam intensity), 25 lumens measured system outputLow Up to 250 candela (peak beam intensity), 11 lumens measured system output. Pushbutton switch hold three (3) seconds for "blink mode"RUN TIME:High: 7 hours continuous runtime to the 10% output level. Medium:12 hours continuous runtime to the 10% output level.Low: 20 hours continuous runtime to the 10% output level. 90º tilting head Includes elastic head strap and rubber hard hat strap Powered by (3) "AAA" alkaline batteries; LED battery indicator on back4.75 oz. Available with yellow ABS case

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Headlamps
Product Number Argo LED
Product Name LED Headlight
Headlamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

High-flux Compact LED Headlight - Enduro LED - Streamlight, Inc.
Specs
Headlamp Type LED
Features Adjustable Lamp Intensity
Beam Intensity 4 to 14.5 lm (0.3186 to 1.15 cp)
View Details
80 Lumen 3AAA LED Headlight with 2 Headstraps - RNHL3AAA-B - Rayovac
Specs
Headlamp Type LED
Features Water Resistant
Beam Intensity 80 lm (6.37 cp)
View Details
Streamlight Vantage Helmet Mounted Light - STL-69140 - Andax Industries
Specs
Headlamp Type LED
Beam Intensity 115 lm (9.16 cp)
Continuous Runtime 6 hours
View Details