OMEGA Engineering, Inc. High Temp Overbraided Thermocouples XCIB

Description
Unique OMEGA family of high temperature types J, K, or E thermocouples are double-protected with abrasion-resistant Inconel overbraid with high temperature ceramic fiber insulation. A temperature rating of 980C (1800F)continuous service and 1090C (2000F) short-term service makes these products ideal for many high temperature measurement applications. They are unexcelled for profiling ovens and furnaces. The 20-gage solid conductor thermocouple wires are insulated with braided Nextel ceramic Over the ceramic fiber is a rugged overbraid of Inconel 600 a tough, high-temperature, high nickel content alloy. Five convenient styles are available in 3 ft. and 10 ft. lengths for high temperature measurement applications.
Datasheet
Description
Unique OMEGA family of high temperature types J, K, or E thermocouples are double-protected with abrasion-resistant Inconel overbraid with high temperature ceramic fiber insulation. A temperature rating of 980C (1800F)continuous service and 1090C (2000F) short-term service makes these products ideal for many high temperature measurement applications. They are unexcelled for profiling ovens and furnaces. The 20-gage solid conductor thermocouple wires are insulated with braided Nextel ceramic Over the ceramic fiber is a rugged overbraid of Inconel 600 a tough, high-temperature, high nickel content alloy. Five convenient styles are available in 3 ft. and 10 ft. lengths for high temperature measurement applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temp Overbraided Thermocouples - XCIB - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Temp Overbraided Thermocouples
XCIB
High Temp Overbraided Thermocouples XCIB
Unique OMEGA family of high temperature types J, K, or E thermocouples are double-protected with abrasion-resistant Inconel overbraid with high temperature ceramic fiber insulation. A temperature rating of 980C (1800F)continuous service and 1090C (2000F) short-term service makes these products ideal for many high temperature measurement applications. They are unexcelled for profiling ovens and furnaces. The 20-gage solid conductor thermocouple wires are insulated with braided Nextel ceramic Over the ceramic fiber is a rugged overbraid of Inconel 600 a tough, high-temperature, high nickel content alloy. Five convenient styles are available in 3 ft. and 10 ft. lengths for high temperature measurement applications.

Unique OMEGA family of high temperature types J, K, or E thermocouples are double-protected with abrasion-resistant Inconel overbraid with high temperature ceramic fiber insulation. A temperature rating of 980C (1800F)continuous service and 1090C (2000F) short-term service makes these products ideal for many high temperature measurement applications. They are unexcelled for profiling ovens and furnaces. The 20-gage solid conductor thermocouple wires are insulated with braided Nextel ceramic Over the ceramic fiber is a rugged overbraid of Inconel 600 a tough, high-temperature, high nickel content alloy. Five convenient styles are available in 3 ft. and 10 ft. lengths for high temperature measurement applications.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Thermocouple Elements
Product Number XCIB
Product Name High Temp Overbraided Thermocouples
Thermocouple Type J (optional feature); K (optional feature)
Length 36 to 120 inch (914 to 3048 mm)
Gauge 20
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 3242437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 2 inch (40 mm)
View Details