OMEGA Engineering, Inc. Fine Gage Diameter Tungsten-Rhenium WW26, W5W26, W3W25

Description
Tungsten-Rhenium thermocouple alloy combinations were developed to meet the need for measuring ultra-high temperatures in the 4200F (2315C) range.
Datasheet
Description
Tungsten-Rhenium thermocouple alloy combinations were developed to meet the need for measuring ultra-high temperatures in the 4200F (2315C) range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fine Gage Diameter Tungsten-Rhenium - WW26, W5W26, W3W25 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Fine Gage Diameter Tungsten-Rhenium
WW26, W5W26, W3W25
Fine Gage Diameter Tungsten-Rhenium WW26, W5W26, W3W25
Tungsten-Rhenium thermocouple alloy combinations were developed to meet the need for measuring ultra-high temperatures in the 4200F (2315C) range.

Tungsten-Rhenium thermocouple alloy combinations were developed to meet the need for measuring ultra-high temperatures in the 4200F (2315C) range.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Thermocouple Elements
Product Number WW26, W5W26, W3W25
Product Name Fine Gage Diameter Tungsten-Rhenium
Thermocouple Type W
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 159146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
Thermocouple - 104A TC120 - Glas-Col, LLC
Specs
Thermocouple Type J
Length 36 inch (914 mm)
Gauge 24
View Details