RS Components, Ltd. 159146

Description
316 flexible Stainless Steel Sheath versions in diameters 1.5 to 3mm, lengths 0.5 to 2m. 100mm of PVC covered cable. Temp. range 0 to +800°C. Inconel Sheath versions in diam. of 1.5 to 6mm, lengths 0.5 to 2m. 100mm of PVC covered cable. Temp. range 0 to +1100°C. Thermocouple Type = K Probe Length = 1m Probe Diameter = 6mm Probe Material = Inconel 600 Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +1100°C Cable Length = 100mm Termination Type = Cable Standards Met = BS
Request a Quote
Description
316 flexible Stainless Steel Sheath versions in diameters 1.5 to 3mm, lengths 0.5 to 2m. 100mm of PVC covered cable. Temp. range 0 to +800°C. Inconel Sheath versions in diam. of 1.5 to 6mm, lengths 0.5 to 2m. 100mm of PVC covered cable. Temp. range 0 to +1100°C. Thermocouple Type = K Probe Length = 1m Probe Diameter = 6mm Probe Material = Inconel 600 Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +1100°C Cable Length = 100mm Termination Type = Cable Standards Met = BS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 159146 - RS Components, Ltd.
Corby, Northants, United Kingdom
316 flexible Stainless Steel Sheath versions in diameters 1.5 to 3mm, lengths 0.5 to 2m. 100mm of PVC covered cable. Temp. range 0 to +800°C. Inconel Sheath versions in diam. of 1.5 to 6mm, lengths 0.5 to 2m. 100mm of PVC covered cable. Temp. range 0 to +1100°C. Thermocouple Type = K Probe Length = 1m Probe Diameter = 6mm Probe Material = Inconel 600 Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +1100°C Cable Length = 100mm Termination Type = Cable Standards Met = BS

316 flexible Stainless Steel Sheath versions in diameters 1.5 to 3mm, lengths 0.5 to 2m. 100mm of PVC covered cable. Temp. range 0 to +800°C. Inconel Sheath versions in diam. of 1.5 to 6mm, lengths 0.5 to 2m. 100mm of PVC covered cable. Temp. range 0 to +1100°C.
Thermocouple Type = K
Probe Length = 1m
Probe Diameter = 6mm
Probe Material = Inconel 600
Minimum Temperature Sensed = 0°C
Maximum Temperature Sensed = +1100°C
Cable Length = 100mm
Termination Type = Cable
Standards Met = BS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 159146
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 1236316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 6212451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 2194393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
 - 259328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 7 inch (170 mm)
View Details