Portable Bench-Top Design
Provides Highly Accurate, Uniform and Repeatable Air Flow up to 1000 fpm*
Included Control Box Allows for Open Loop Full Scale Operation of Individual Fans, Groups of 2 Fans, or All 4 Fans at a Time
Free PC Based Open Loop Software Allows User to Precisely Control Air Flow Rate Using the Included USB Cable to Connect to the Control Box
Large Test Chamber with a Hinged Access Door and Small Access Panel Allows for Fast Comparison Testing on Many Different Size Heat Sinks and Circuit Boards
Operates from 90 to 264 Vac Line Power
The new thermal wind tunnel from OMEGA is designed to give a highly accurate and uniform flow rate. Four powerful DC fans are precisely controlled to provide variable air speeds from 0 to 1000 ft/min. The WT-2000 wind tunnel was designed to provide thermal characterization of circuit boards, heat sinks and components. The unit is made of clear polycarbonate and PVC for a durable and transparent assembly. The large test section is accessed by the large hinged door and accommodates a removable test plate, as well as a rail system that allows for a wide range of mounting options. In addition, there is a small access door that accommodates the quick changing of smaller components and the placement of sensors. Multiple access ports with 1/4 and 1/2 " compression fittings are provided on the top and rear panel of the wind tunnel for the routing of wires and insertion of sensors.
SPECIFICATIONS WIND TUNNEL Flow Rate: 5 m/s (0 to 1000 ft/min) Size: 80.5 L x 18.4 W x 48.4 cm H (31.7 x 7.3 x 19.1") Weight: 12.48 kg (27.5 lb) Test Chamber: 43 x 8.25 cm cross section (17 x 3.25") Fan Speed: 3800 RPM DC Fan Motor: 12 Vdc @ 0.47A ea (5.6W ea) x 4 Noise: 61 dBA max, 1 meter away ELECTRICAL CONTROL BOX Power: 90 to 264 Vac @ 47 to 63 Hz Fuse: 2A fast acting 5 x 20 mm cartridge type Size: 16 L x 13.8 W x 6.7 cm H (6 1/4 x 4 7/16 x 2 11/16") Weight: 0.9 kg (2 lb) PC Interface: USB Operating Temperature: 5 to 45°C (41 to 113°F) Operating Relative Humidity: Less than 80% without condensation
- Portable Bench-Top Design
- Provides Highly Accurate, Uniform and Repeatable Air Flow up to 1000 fpm*
- Included Control Box Allows for Open Loop Full Scale Operation of Individual Fans, Groups of 2 Fans, or All 4 Fans at a Time
- Free PC Based Open Loop Software Allows User to Precisely Control Air Flow Rate Using the Included USB Cable to Connect to the Control Box
- Large Test Chamber with a Hinged Access Door and Small Access Panel Allows for Fast Comparison Testing on Many Different Size Heat Sinks and Circuit Boards
- Operates from 90 to 264 Vac Line Power
The new thermal wind tunnel from OMEGA is designed to give a highly accurate and uniform flow rate. Four powerful DC fans are precisely controlled to provide variable air speeds from 0 to 1000 ft/min. The WT-2000 wind tunnel was designed to provide thermal characterization of circuit boards, heat sinks and components. The unit is made of clear polycarbonate and PVC for a durable and transparent assembly. The large test section is accessed by the large hinged door and accommodates a removable test plate, as well as a rail system that allows for a wide range of mounting options. In addition, there is a small access door that accommodates the quick changing of smaller components and the placement of sensors. Multiple access ports with 1/4 and 1/2 " compression fittings are provided on the top and rear panel of the wind tunnel for the routing of wires and insertion of sensors.
SPECIFICATIONS
WIND TUNNEL
Flow Rate: 5 m/s (0 to 1000 ft/min)
Size: 80.5 L x 18.4 W x 48.4 cm H (31.7 x 7.3 x 19.1")
Weight: 12.48 kg (27.5 lb)
Test Chamber: 43 x 8.25 cm cross section (17 x 3.25")
Fan Speed: 3800 RPM
DC Fan Motor: 12 Vdc @ 0.47A ea (5.6W ea) x 4
Noise: 61 dBA max, 1 meter away
ELECTRICAL CONTROL BOX
Power: 90 to 264 Vac @ 47 to 63 Hz
Fuse: 2A fast acting 5 x 20 mm cartridge type
Size: 16 L x 13.8 W x 6.7 cm H (6 1/4 x 4 7/16 x 2 11/16")
Weight: 0.9 kg (2 lb)
PC Interface: USB
Operating Temperature: 5 to 45°C (41 to 113°F)
Operating Relative Humidity: Less than 80% without condensation