4 Selectable Air Speeds: 2.5 m/s (492 fpm) 5.0 m/s (984 fpm) 10 m/s (1969 fpm) 15 m/s (2953 fpm)
Accuracy of 1% of Setting or 0.1 m/s, Whichever is Larger
Remote Option for Variable Air Speed
Accommodates Either Hot-Wire or Vane-Type Anemometers
NIST Calibration Certificate Supplied
Operates from 90 to 250 Vac Line Power
The new WTM-1000 mini wind tunnel from OMEGA® gives a highly uniform flow rate at 4 selectable fixed air speeds, yet it costs less than competitive brands. The fixed air speeds range from 2.5 m/s (492 fpm) to 15 m/s (2953 fpm). With the remote option, the user can control and vary the wind tunnel air speed externally by connecting a potentiometer. The internal 10 cm (4") diameter test chamber is large enough to accommodate either hot-wire or vane-type anemometers. The unit is powered by 90 to 250 Vac. Each WTM-1000 comes with an NIST calibration certificate for the 4 fixed air speeds. SPECIFICATIONS Accuracy: 1% of setting or 0.1 m/s, whichever is larger Test Chamber: 10 cm (4") diameter Flow Rates: 2.5 m/s (492 fpm), 5.0 m/s (984 fpm), 10 m/s (1969 fpm), 15 m/s (2953 fpm) Remote Option: Use an external 5K, 10-turn potentiometer to vary air speed DC Motor: 24 Vdc @ 1.1 A (26 W) Power: 90 to 250 Vac @ 50/60 Hz Operating Temperature: 5 to 45 °C (41 to 113°F) Operating Relative Humidity: 80% RH max without condensation Size: 68.5 L x 20.3 W x 29.2 cm H(27 x 8 x 11.5") Weight: 8.2 kg (18 lb)
- 4 Selectable Air Speeds: 2.5 m/s (492 fpm) 5.0 m/s (984 fpm) 10 m/s (1969 fpm) 15 m/s (2953 fpm)
- Accuracy of 1% of Setting or 0.1 m/s, Whichever is Larger
- Remote Option for Variable Air Speed
- Accommodates Either Hot-Wire or Vane-Type Anemometers
- NIST Calibration Certificate Supplied
- Operates from 90 to 250 Vac Line Power
The new WTM-1000 mini wind tunnel from OMEGA® gives a highly uniform flow rate at 4 selectable fixed air speeds, yet it costs less than competitive brands. The fixed air speeds range from 2.5 m/s (492 fpm) to 15 m/s (2953 fpm). With the remote option, the user can control and vary the wind tunnel air speed externally by connecting a potentiometer. The internal 10 cm (4") diameter test chamber is large enough to accommodate either hot-wire or vane-type anemometers. The unit is powered by 90 to 250 Vac. Each WTM-1000 comes with an NIST calibration certificate for the 4 fixed air speeds.
SPECIFICATIONS
Accuracy: 1% of setting or 0.1 m/s, whichever is larger
Test Chamber: 10 cm (4") diameter
Flow Rates: 2.5 m/s (492 fpm), 5.0 m/s (984 fpm), 10 m/s (1969 fpm), 15 m/s (2953 fpm)
Remote Option: Use an external 5K, 10-turn potentiometer to vary air speed
DC Motor: 24 Vdc @ 1.1 A (26 W)
Power: 90 to 250 Vac @ 50/60 Hz
Operating Temperature: 5 to 45 °C (41 to 113°F)
Operating Relative Humidity: 80% RH max without condensation
Size: 68.5 L x 20.3 W x 29.2 cm H(27 x 8 x 11.5")
Weight: 8.2 kg (18 lb)