OMEGA Engineering, Inc. Laboratory-Grade Benchtop Closed Loop Wind Tunnel WT-3115

Description
Quick Access Panel Sensor Ports (6) Wind Tunnel Controller High Quality Flow, Low Turbulence Applications High Temperature Testing Heat Sink Characterization Sensor Calibration Component Testing Aerodynamic and Pressure Drop Measurement Multiple PCb Testing The WT-3115 is a research-quality closed loop wind tunnel that provides a convenient, accurate system for thermally characterizing PCBs and individual components at elevated temperatures from ambient to 85°C (185ºF). The WT-3115 wind tunnel produces air flows up to 5 m/s (1000 ft/min). With customization, it can generate flows up to 50 m/s (10,000 ft/min) using orifice plates (available optionally). The clear polycarbonate test section lets the user view the test specimen and allows for flow visualization. Unlike open loop wind tunnels, the WT-3115 recirculates internal air. This allows the system heater to rapidly warm the air to a specific temperature. The testing of boards and components in hot air is a requirement in some NEBS and other standards. The precise controls and temperature range of the WT-3115 wind tunnel allows its use for testing heat sink performance and for calibrating air and temperature sensors The complete wind tunnel fits on most lab benches and is powered from standard AC outlets. It has a smaller footprint than traditional, closed loop wind tunnels or environmental test chambers. The WT-3115 is provided with a controller for controlling the flow and temperature in the wind tunnel. The controller comes with a graphical user interface to automate the wind tunnel operation. The WT-3115 test section can be accessed from the top door or sides for mounting and repositioning of boards, components and sensors. Internal rail guides provide an easy mechanism to install test specimens of different sizes (e.g., PCB, heat sink). Instrument ports (6) are provided in the side walls of the test section for placing temperature and velocity sensors such as thermocouples, pitot tubes and hot-wire anemometers. SPeCiFiCATionS Wind Tunnel: 220.8 L x 49.3 W x 86.5 cm H (86.9 x 19.4 x 34") Test Section: 77.6 L x 26 W x 11.6 cm H (30.5 x 10.2 x 4.5") Number of Sensor Ports: 6 Flow Range: 0 to 5 m/s (0 to 1000 ft/min) Flow Uniformity: ±1% Flow Accuracy: ±2% Temperature Range: Up to 85°C (185°F) Temperature Accuracy: ±1°C Weight: 65 kg (231 lb) Main AC Voltage: 220 Vac Main AC Fuse: 20 Amps Minimum Support Table Size: 140 L x 50 cm W (55 x 19.7")
Description
Quick Access Panel Sensor Ports (6) Wind Tunnel Controller High Quality Flow, Low Turbulence Applications High Temperature Testing Heat Sink Characterization Sensor Calibration Component Testing Aerodynamic and Pressure Drop Measurement Multiple PCb Testing The WT-3115 is a research-quality closed loop wind tunnel that provides a convenient, accurate system for thermally characterizing PCBs and individual components at elevated temperatures from ambient to 85°C (185ºF). The WT-3115 wind tunnel produces air flows up to 5 m/s (1000 ft/min). With customization, it can generate flows up to 50 m/s (10,000 ft/min) using orifice plates (available optionally). The clear polycarbonate test section lets the user view the test specimen and allows for flow visualization. Unlike open loop wind tunnels, the WT-3115 recirculates internal air. This allows the system heater to rapidly warm the air to a specific temperature. The testing of boards and components in hot air is a requirement in some NEBS and other standards. The precise controls and temperature range of the WT-3115 wind tunnel allows its use for testing heat sink performance and for calibrating air and temperature sensors The complete wind tunnel fits on most lab benches and is powered from standard AC outlets. It has a smaller footprint than traditional, closed loop wind tunnels or environmental test chambers. The WT-3115 is provided with a controller for controlling the flow and temperature in the wind tunnel. The controller comes with a graphical user interface to automate the wind tunnel operation. The WT-3115 test section can be accessed from the top door or sides for mounting and repositioning of boards, components and sensors. Internal rail guides provide an easy mechanism to install test specimens of different sizes (e.g., PCB, heat sink). Instrument ports (6) are provided in the side walls of the test section for placing temperature and velocity sensors such as thermocouples, pitot tubes and hot-wire anemometers. SPeCiFiCATionS Wind Tunnel: 220.8 L x 49.3 W x 86.5 cm H (86.9 x 19.4 x 34") Test Section: 77.6 L x 26 W x 11.6 cm H (30.5 x 10.2 x 4.5") Number of Sensor Ports: 6 Flow Range: 0 to 5 m/s (0 to 1000 ft/min) Flow Uniformity: ±1% Flow Accuracy: ±2% Temperature Range: Up to 85°C (185°F) Temperature Accuracy: ±1°C Weight: 65 kg (231 lb) Main AC Voltage: 220 Vac Main AC Fuse: 20 Amps Minimum Support Table Size: 140 L x 50 cm W (55 x 19.7")

Suppliers

Company
Product
Description
Supplier Links
Laboratory-Grade Benchtop Closed Loop Wind Tunnel - WT-3115 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Laboratory-Grade Benchtop Closed Loop Wind Tunnel
WT-3115
Laboratory-Grade Benchtop Closed Loop Wind Tunnel WT-3115
Quick Access Panel Sensor Ports (6) Wind Tunnel Controller High Quality Flow, Low Turbulence Applications High Temperature Testing Heat Sink Characterization Sensor Calibration Component Testing Aerodynamic and Pressure Drop Measurement Multiple PCb Testing The WT-3115 is a research-quality closed loop wind tunnel that provides a convenient, accurate system for thermally characterizing PCBs and individual components at elevated temperatures from ambient to 85°C (185ºF). The WT-3115 wind tunnel produces air flows up to 5 m/s (1000 ft/min). With customization, it can generate flows up to 50 m/s (10,000 ft/min) using orifice plates (available optionally). The clear polycarbonate test section lets the user view the test specimen and allows for flow visualization. Unlike open loop wind tunnels, the WT-3115 recirculates internal air. This allows the system heater to rapidly warm the air to a specific temperature. The testing of boards and components in hot air is a requirement in some NEBS and other standards. The precise controls and temperature range of the WT-3115 wind tunnel allows its use for testing heat sink performance and for calibrating air and temperature sensors The complete wind tunnel fits on most lab benches and is powered from standard AC outlets. It has a smaller footprint than traditional, closed loop wind tunnels or environmental test chambers. The WT-3115 is provided with a controller for controlling the flow and temperature in the wind tunnel. The controller comes with a graphical user interface to automate the wind tunnel operation. The WT-3115 test section can be accessed from the top door or sides for mounting and repositioning of boards, components and sensors. Internal rail guides provide an easy mechanism to install test specimens of different sizes (e.g., PCB, heat sink). Instrument ports (6) are provided in the side walls of the test section for placing temperature and velocity sensors such as thermocouples, pitot tubes and hot-wire anemometers. SPeCiFiCATionS Wind Tunnel: 220.8 L x 49.3 W x 86.5 cm H (86.9 x 19.4 x 34") Test Section: 77.6 L x 26 W x 11.6 cm H (30.5 x 10.2 x 4.5") Number of Sensor Ports: 6 Flow Range: 0 to 5 m/s (0 to 1000 ft/min) Flow Uniformity: ±1% Flow Accuracy: ±2% Temperature Range: Up to 85°C (185°F) Temperature Accuracy: ±1°C Weight: 65 kg (231 lb) Main AC Voltage: 220 Vac Main AC Fuse: 20 Amps Minimum Support Table Size: 140 L x 50 cm W (55 x 19.7")
  • Quick Access Panel
  • Sensor Ports (6)
  • Wind Tunnel Controller
  • High Quality Flow, Low Turbulence

Applications

  • High Temperature Testing
  • Heat Sink Characterization
  • Sensor Calibration
  • Component Testing
  • Aerodynamic and Pressure Drop Measurement
  • Multiple PCb Testing

The WT-3115 is a research-quality closed loop wind tunnel that provides a convenient, accurate system for thermally characterizing PCBs and individual components at elevated temperatures from ambient to 85°C (185ºF). The WT-3115 wind tunnel produces air flows up to 5 m/s (1000 ft/min). With customization, it can generate flows up to 50 m/s (10,000 ft/min) using orifice plates (available optionally). The clear polycarbonate test section lets the user view the test specimen and allows for flow visualization. Unlike open loop wind tunnels, the WT-3115 recirculates internal air. This allows the system heater to rapidly warm the air to a specific temperature. The testing of boards and components in hot air is a requirement in some NEBS and other standards. The precise controls and temperature range of the WT-3115 wind tunnel allows its use for testing heat sink performance and for calibrating air and temperature sensors The complete wind tunnel fits on most lab benches and is powered from standard AC outlets. It has a smaller footprint than traditional, closed loop wind tunnels or environmental test chambers. The WT-3115 is provided with a controller for controlling the flow and temperature in the wind tunnel. The controller comes with a graphical user interface to automate the wind tunnel operation. The WT-3115 test section can be accessed from the top door or sides for mounting and repositioning of boards, components and sensors. Internal rail guides provide an easy mechanism to install test specimens of different sizes (e.g., PCB, heat sink). Instrument ports (6) are provided in the side walls of the test section for placing temperature and velocity sensors such as thermocouples, pitot tubes and hot-wire anemometers.

SPeCiFiCATionS

Wind Tunnel:

  • 220.8 L x 49.3 W x 86.5 cm H
  • (86.9 x 19.4 x 34")

Test Section:

  • 77.6 L x 26 W x 11.6 cm H
  • (30.5 x 10.2 x 4.5")

Number of Sensor Ports: 6

Flow Range: 0 to 5 m/s (0 to 1000 ft/min)

Flow Uniformity: ±1%

Flow Accuracy: ±2%

Temperature Range: Up to 85°C (185°F)

Temperature Accuracy: ±1°C

Weight: 65 kg (231 lb)

Main AC Voltage: 220 Vac

Main AC Fuse: 20 Amps

Minimum Support Table Size:

140 L x 50 cm W (55 x 19.7")

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Wind Tunnels
Product Number WT-3115
Product Name Laboratory-Grade Benchtop Closed Loop Wind Tunnel
Unlock Full Specs
to access all available technical data

Similar Products