The SGD-3/120-RY683 is a compact geometry strain delta rosette designed for precise strain measurement in a single plane. It features a nominal resistance of 120 Ω and is constructed with a measuring grid formed by etching constantan foil, which is sealed in a polyimide film carrier. The dimensions of the gage include an active gage length of 3.0 mm, an active gage width of 1.7 mm, and a matrix length of 8.3 mm with a matrix width of 13 mm. This model is equipped with solder pads for termination, making it suitable for various applications requiring accurate static and dynamic measurements. The product is available in packages of five, with no minimum order quantities required.
OMEGA® strain gages are available in a variety of models to cover most strain measurement applications. Their rugged construction and flexibility make them suitable for highly accurate static and dynamic measurement. The measuring grid is formed by etching constantan foil, which is then completely sealed in a carrier medium composed of polyimide film.
| OMEGA Engineering, Inc. | DigiKey | |
|---|---|---|
| Product Category | Strain Gauges | Strain Gauges |
| Product Number | SGD-3/120-RY683 | 5880-SGD-3/120-RY683-ND |
| Product Name | Compact Geometry Strain Delta Rosette | Strain Gauges |
| Termination Options | Solder | |
| Construction | Electrical Resistance | |
| Arrangement | Delta | |
| Rosette Construction | Planar | |
| Integral Bridge Circuitry | None |