RS Components, Ltd. Strain Gauges 1855987

Description
Tedea Huntleigh 01015-005K-G0-57X
Request a Quote
Description
Tedea Huntleigh 01015-005K-G0-57X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 1855987 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
1855987
Strain Gauges 1855987
Tedea Huntleigh 01015-005K-G0-57X

Tedea Huntleigh 01015-005K-G0-57X

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 1855987
Product Name Strain Gauges
Carrier Length 2.6 inch (66 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 1856033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 1.26 inch (32 mm)
View Details
Strain Gauges - 4438229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 1.57 inch (40 mm)
Nominal Resistance 415Ω
View Details
Strain Gauges - 2710198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Width 1.26 inch (32 mm)
View Details