OMEGA® strain gages are available in a variety of models to cover most strain measurement applications. Their rugged construction and flexibility make them suitable for highly accurate static and dynamic measurement. The measuring grid is formed by etching constantan foil, which is then completely sealed in a carrier medium composed of polyimide film.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Strain Gauges |
| Product Number | SGD-3/1000-DY11 |
| Product Name | Dual Grid Precision Strain Gage |
| Termination Options | Ribbon |
| Construction | Electrical Resistance |
| Arrangement | Dual |
| Integral Bridge Circuitry | None |
| Grid Length | 3 inch (76.2 mm) |