RS Components, Ltd. Strain Gauges 1855961

Description
Tedea Huntleigh 00616-300K-G0-04X
Request a Quote
Description
Tedea Huntleigh 00616-300K-G0-04X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 1855961 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
1855961
Strain Gauges 1855961
Tedea Huntleigh 00616-300K-G0-04X

Tedea Huntleigh 00616-300K-G0-04X

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 1855961
Product Name Strain Gauges
Features Waterproof
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 120068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Width 0.4961 inch (12.6 mm)
Nominal Resistance 350Omega: Ohms; 350Ω
View Details
Strain Gauges - 2042765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grid Length 4.72 inch (120 mm)
Carrier Length 4.72 inch (120 mm)
Carrier Width 0.7874 inch (20 mm)
View Details
Strain Gauges - 315284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Nominal Resistance 351Ω
View Details