OMEGA Engineering, Inc. Thermocouple/RTD SA3-K

Description
THERMOCOUPLE, TYPE K, 260DEG C, 40; THERMOCOUPLE TYPE:K; SENSING TEMPERATURE MIN:-17°C; SENSING TEMPERATURE MAX:260°C; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:40; LEAD LENGTH - METRIC:1M; PROBE LENGTH - IMPERIAL:-. FREE 2 YEAR RADWELL WARRANTY
Description
THERMOCOUPLE, TYPE K, 260DEG C, 40; THERMOCOUPLE TYPE:K; SENSING TEMPERATURE MIN:-17°C; SENSING TEMPERATURE MAX:260°C; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:40; LEAD LENGTH - METRIC:1M; PROBE LENGTH - IMPERIAL:-. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 134722400 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
134722400
Thermocouple/RTD 134722400
THERMOCOUPLE, TYPE K, 260DEG C, 40; THERMOCOUPLE TYPE:K; SENSING TEMPERATURE MIN:-17°C; SENSING TEMPERATURE MAX:260°C; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:40; LEAD LENGTH - METRIC:1M; PROBE LENGTH - IMPERIAL:-. FREE 2 YEAR RADWELL WARRANTY

THERMOCOUPLE, TYPE K, 260DEG C, 40; THERMOCOUPLE TYPE:K; SENSING TEMPERATURE MIN:-17°C; SENSING TEMPERATURE MAX:260°C; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:40; LEAD LENGTH - METRIC:1M; PROBE LENGTH - IMPERIAL:-. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 134722400
Product Name Thermocouple/RTD
Thermocouple Type E
Unlock Full Specs
to access all available technical data

Similar Products

 - 8471028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Base Metal Thermocouple Element - TEBD - Durex Industries
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Length 3 to 15 inch (76 to 381 mm)
Gauge 8; 14; 20; 6, 12
View Details