OMEGA Engineering, Inc. Dewpoint Transmitters RHCM

Description
The RHCM series is a family of low cost, high performance chilled mirror dewpoint transmitters. The sensor provides accurate long term repeatability and high reliability performance for process control and energy management. The RHCM-10 sensor electronics are housed in a rugged enclosure which can be wall mounted for climate control. The RHCM-20 and RHCM-30 sensors are designed to be either pipe or duct mounted for process control in HVAC/Energy management applications. Field calibration is not required and the ambient temperature effects, hysteresis, and calibration drift with age are all virtually eliminated. The RHCM series offer a wide range of user specified power inputs including 24 Vdc, 24 Vac, 115 Vac and 230 Vac, for many applications. The user specified outputs include 100 platinum RTD (4-wire) or 4 to 20 mA, which can be scaled over three different temperature ranges of 0 to 100F, 0 to 50C and -40 to 140F. Either output can be directly connected to a panel meter, controller or data acquisition system.
Datasheet
Description
The RHCM series is a family of low cost, high performance chilled mirror dewpoint transmitters. The sensor provides accurate long term repeatability and high reliability performance for process control and energy management. The RHCM-10 sensor electronics are housed in a rugged enclosure which can be wall mounted for climate control. The RHCM-20 and RHCM-30 sensors are designed to be either pipe or duct mounted for process control in HVAC/Energy management applications. Field calibration is not required and the ambient temperature effects, hysteresis, and calibration drift with age are all virtually eliminated. The RHCM series offer a wide range of user specified power inputs including 24 Vdc, 24 Vac, 115 Vac and 230 Vac, for many applications. The user specified outputs include 100 platinum RTD (4-wire) or 4 to 20 mA, which can be scaled over three different temperature ranges of 0 to 100F, 0 to 50C and -40 to 140F. Either output can be directly connected to a panel meter, controller or data acquisition system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dewpoint Transmitters - RHCM - OMEGA Engineering, Inc.
Norwalk, CT, USA
Dewpoint Transmitters
RHCM
Dewpoint Transmitters RHCM
The RHCM series is a family of low cost, high performance chilled mirror dewpoint transmitters. The sensor provides accurate long term repeatability and high reliability performance for process control and energy management. The RHCM-10 sensor electronics are housed in a rugged enclosure which can be wall mounted for climate control. The RHCM-20 and RHCM-30 sensors are designed to be either pipe or duct mounted for process control in HVAC/Energy management applications. Field calibration is not required and the ambient temperature effects, hysteresis, and calibration drift with age are all virtually eliminated. The RHCM series offer a wide range of user specified power inputs including 24 Vdc, 24 Vac, 115 Vac and 230 Vac, for many applications. The user specified outputs include 100 platinum RTD (4-wire) or 4 to 20 mA, which can be scaled over three different temperature ranges of 0 to 100F, 0 to 50C and -40 to 140F. Either output can be directly connected to a panel meter, controller or data acquisition system.

The RHCM series is a family of low cost, high performance chilled mirror dewpoint transmitters. The sensor provides accurate long term repeatability and high reliability performance for process control and energy management. The RHCM-10 sensor electronics are housed in a rugged enclosure which can be wall mounted for climate control. The RHCM-20 and RHCM-30 sensors are designed to be either pipe or duct mounted for process control in HVAC/Energy management applications. Field calibration is not required and the ambient temperature effects, hysteresis, and calibration drift with age are all virtually eliminated.
The RHCM series offer a wide range of user specified power inputs including 24 Vdc, 24 Vac, 115 Vac and 230 Vac, for many applications. The user specified outputs include 100 platinum RTD (4-wire) or 4 to 20 mA, which can be scaled over three different temperature ranges of 0 to 100F, 0 to 50C and -40 to 140F. Either output can be directly connected to a panel meter, controller or data acquisition system.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Moisture Meters
Product Number RHCM
Product Name Dewpoint Transmitters
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Variables Measured DewPoint
Form Factor Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Relative Humidity Meter Set - PCE-HT71N-5 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
View Details
Humidity, Moisture Sensors - 2330-LDH100-ND - DigiKey
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 185 F (-40 to 85 C)
Digital Outputs Analog Current
View Details
Humidity Sensors - HPP845E031R5 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
6 suppliers
Hygrometers - 2769882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity
Form Factor Thermohygrometer
Relative Humidity Range 95 %
View Details