OMEGA Engineering, Inc. Retractable pH Electrode PHE-6820 / PHE-6821

Description
The PHE-6820 electrode and assembly features a retractable design for insertion into tanks and main lines. The assembly, when used with a 1" full port or larger ball valve (user supplied), allows the electrode to be removed without shutting the system down. This electrode can be mounted in any location, even up through the bottom of a tank with the electrode surface facing upward. Its unique design affords mounting in any direction and is suitable for most systems' inherent design. (This style is also available for ORP measurements.)
Datasheet
Description
The PHE-6820 electrode and assembly features a retractable design for insertion into tanks and main lines. The assembly, when used with a 1" full port or larger ball valve (user supplied), allows the electrode to be removed without shutting the system down. This electrode can be mounted in any location, even up through the bottom of a tank with the electrode surface facing upward. Its unique design affords mounting in any direction and is suitable for most systems' inherent design. (This style is also available for ORP measurements.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Retractable pH Electrode - PHE-6820 / PHE-6821 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Retractable pH Electrode
PHE-6820 / PHE-6821
Retractable pH Electrode PHE-6820 / PHE-6821
The PHE-6820 electrode and assembly features a retractable design for insertion into tanks and main lines. The assembly, when used with a 1" full port or larger ball valve (user supplied), allows the electrode to be removed without shutting the system down. This electrode can be mounted in any location, even up through the bottom of a tank with the electrode surface facing upward. Its unique design affords mounting in any direction and is suitable for most systems' inherent design. (This style is also available for ORP measurements.)

The PHE-6820 electrode and assembly features a retractable design for insertion into tanks and main lines. The assembly, when used with a 1" full port or larger ball valve (user supplied), allows the electrode to be removed without shutting the system down. This electrode can be mounted in any location, even up through the bottom of a tank with the electrode surface facing upward. Its unique design affords mounting in any direction and is suitable for most systems' inherent design. (This style is also available for ORP measurements.)

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category pH Electrodes
Product Number PHE-6820 / PHE-6821
Product Name Retractable pH Electrode
Electrode Configuration Combination
Reference Solution Options Sealed
Mounting Options In-Line (Insertion)
Body Material Epoxy or Polymer
Unlock Full Specs
to access all available technical data

Similar Products

pH Tester - PCE-PH 228LAB-HTE - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Specific Electrode Type Measures ORP
Mounting Options Hand Held or Portable
pH Range 0.0 to 14 ph
View Details
pH Sensor POLILYTE PLUS XP VP 120 - 242415 - Hamilton Company
Specs
Electrode Configuration Combination
Reference Solution Options Sealed
Mounting Options Hand Held or Portable
View Details
Ag/AgCl reference electrode without electrolyte - 6.0728.110 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2756 inch (7 mm)
Length 2.09 inch (53 mm)
Operating Temperature 32 to 140 F (0.0 to 60 C)
View Details
Industrial pH Electrode - PHE-6400 Series - OMEGA Engineering, Inc.
Specs
Electrode Configuration Combination
Reference Solution Options Refillable
Junction Type Double Junction
View Details