PCE Instruments / PCE Americas Inc. Portable pH Meter PCE-PH 30

Description
The pH tester PCE-PH 30 is the optimal tool for checking the most important water parameters. The portable pH tester is used to control pH and conductivity. It also serves for simultaneous temperature measurement. Furthermore, the pH tester can be used to measure the redox potential. A three-point calibration and automatic temperature compensation up to 90°C / 194°F guarantee high accuracy even with fluctuating measuring temperatures. The pH tester has a readable display. The test device is supplied with pH and temperature probe, calibration and storage fluid. The redox probe is available separately as an accessory.
Request a Quote
Description
The pH tester PCE-PH 30 is the optimal tool for checking the most important water parameters. The portable pH tester is used to control pH and conductivity. It also serves for simultaneous temperature measurement. Furthermore, the pH tester can be used to measure the redox potential. A three-point calibration and automatic temperature compensation up to 90°C / 194°F guarantee high accuracy even with fluctuating measuring temperatures. The pH tester has a readable display. The test device is supplied with pH and temperature probe, calibration and storage fluid. The redox probe is available separately as an accessory.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Portable pH Meter - PCE-PH 30 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Portable pH Meter
PCE-PH 30
Portable pH Meter PCE-PH 30
The pH tester PCE-PH 30 is the optimal tool for checking the most important water parameters. The portable pH tester is used to control pH and conductivity. It also serves for simultaneous temperature measurement. Furthermore, the pH tester can be used to measure the redox potential. A three-point calibration and automatic temperature compensation up to 90°C / 194°F guarantee high accuracy even with fluctuating measuring temperatures. The pH tester has a readable display. The test device is supplied with pH and temperature probe, calibration and storage fluid. The redox probe is available separately as an accessory.

The pH tester PCE-PH 30 is the optimal tool for checking the most important water parameters. The portable pH tester is used to control pH and conductivity. It also serves for simultaneous temperature measurement. Furthermore, the pH tester can be used to measure the redox potential.
A three-point calibration and automatic temperature compensation up to 90°C / 194°F guarantee high accuracy even with fluctuating measuring temperatures. The pH tester has a readable display. The test device is supplied with pH and temperature probe, calibration and storage fluid. The redox probe is available separately as an accessory.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category pH Electrodes
Product Number PCE-PH 30
Product Name Portable pH Meter
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Portable PH Meter - PCE-CP 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
pH Range 6.5 to 8.4 ph
pH Accuracy 0.1100 (+/- % FS)
View Details
pH Meter Kit - PCE-228-Kit - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Specific Electrode Type Measures ORP (optional feature)
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
View Details
pH Meter - PCE-PH 23 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Compensated
View Details
pH Meter - PCE-PH20S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Glass
pH Range 0.0 to 14 ph
View Details