PHE-2121 -- ALPHA®PH COMBINATION ELECTRODE
OMEGA Engineering, Inc.
Alpha®ph Combination Electrode
PHE-2121
Description
•
Laboratory Electrodes for Many Applications
•
Glass Construction
•
300 mm Length Available
Description
•
Laboratory Electrodes for Many Applications
•
Glass Construction
•
300 mm Length Available
Datasheet
Suppliers
•
Laboratory Electrodes for Many Applications
•
Glass Construction
•
300 mm Length Available
|
• | Laboratory Electrodes for Many Applications |
|
• | Glass Construction |
|
• | 300 mm Length Available |
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
pH Electrodes |
|
Product Number
|
PHE-2121 |
|
Product Name
|
Alpha®ph Combination Electrode |
|
Electrode Configuration
|
Combination
|
|
Reference Solution Options
|
Refillable
|
|
Junction Type
|
Single Junction
|
|
Mounting Options
|
In-Line (Insertion)
|
|
Body Material
|
Glass
|
Unlock Full Specs
to access all available technical data
Similar Products
PCE Instruments / PCE Americas Inc.
Specific Electrode Type
Measures ORP (optional feature)
Mounting Options
Hand Held or Portable
Body Material
Epoxy or Polymer
View Details
Electrode Configuration
Combination
Mounting Options
Hand Held or Portable
Body Material
Glass
View Details
Diameter/ Width
0.3150 inch (8 mm)
Length
1.69 inch (43 mm)
Operating Temperature
32 to 176 F (0.0 to 80 C)
View Details
Electrode Configuration
Combination
Reference Solution Options
Sealed
Junction Type
Double Junction
View Details