OMEGA Engineering, Inc. Industrial pH Electrode PHE-6350 Series

Description
Submersible Disposable Electrodes are combination electrodes that are permanently potted into a 36" pipe. Ideally suited for measuring pH in drums, tanks and open streams, the electrode features an annular ceramic reference junction and is supplied with 10 foot cable with BNC connector.
Datasheet
Description
Submersible Disposable Electrodes are combination electrodes that are permanently potted into a 36" pipe. Ideally suited for measuring pH in drums, tanks and open streams, the electrode features an annular ceramic reference junction and is supplied with 10 foot cable with BNC connector.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial pH Electrode - PHE-6350 Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
Industrial pH Electrode
PHE-6350 Series
Industrial pH Electrode PHE-6350 Series
Submersible Disposable Electrodes are combination electrodes that are permanently potted into a 36" pipe. Ideally suited for measuring pH in drums, tanks and open streams, the electrode features an annular ceramic reference junction and is supplied with 10 foot cable with BNC connector.

Submersible Disposable Electrodes are combination electrodes that are permanently potted into a 36" pipe. Ideally suited for measuring pH in drums, tanks and open streams, the electrode features an annular ceramic reference junction and is supplied with 10 foot cable with BNC connector.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category pH Electrodes
Product Number PHE-6350 Series
Product Name Industrial pH Electrode
Electrode Configuration Combination
Reference Solution Options Refillable
Junction Type Double Junction
Mounting Options In-Line (Insertion)
Body Material Epoxy or Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Portable PH Meter - PCE-CP 30 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
pH Range 6.5 to 8.4 ph
pH Accuracy 0.1100 (+/- % FS)
View Details
pH Sensor CHEMOTRODE VP 120 - 242700 - Hamilton Company
Specs
Electrode Configuration Combination
Mounting Options Hand Held or Portable
Body Material Glass
View Details
Double Au ring electrode - 6.00353.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2362 inch (6 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
Alpha®ph Combination Electrode - PHE-2121 - OMEGA Engineering, Inc.
Specs
Electrode Configuration Combination
Reference Solution Options Refillable
Junction Type Single Junction
View Details