OMEGA Engineering, Inc. Steam Sterilizable 12 mm Electrode PHE-5431

Description
The PHE-5432 is a steam-sterilizable combination pH electrode designed to withstand high temperatures and pressures. The use of a porous PTFE liquid double junction and specifically formulated low impedance glass membrane allows it to function in the broadest spectrum of pH applications. This combination of features permits extended periods of pH measurement in the presence of poisoning ions or where membrane leaching would shorten the life of a conventional electrode. Melting of the cable due to contact with steam lines and motion generated noise are common problems with interconnecting cables on steam sterilizable electrodes. Our proprietary TPE high temperature/ultra-lo w noise cable is designed for optimal service, even in this demanding environment.
Datasheet
Description
The PHE-5432 is a steam-sterilizable combination pH electrode designed to withstand high temperatures and pressures. The use of a porous PTFE liquid double junction and specifically formulated low impedance glass membrane allows it to function in the broadest spectrum of pH applications. This combination of features permits extended periods of pH measurement in the presence of poisoning ions or where membrane leaching would shorten the life of a conventional electrode. Melting of the cable due to contact with steam lines and motion generated noise are common problems with interconnecting cables on steam sterilizable electrodes. Our proprietary TPE high temperature/ultra-lo w noise cable is designed for optimal service, even in this demanding environment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steam Sterilizable 12 mm Electrode - PHE-5431 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Steam Sterilizable 12 mm Electrode
PHE-5431
Steam Sterilizable 12 mm Electrode PHE-5431
The PHE-5432 is a steam-sterilizable combination pH electrode designed to withstand high temperatures and pressures. The use of a porous PTFE liquid double junction and specifically formulated low impedance glass membrane allows it to function in the broadest spectrum of pH applications. This combination of features permits extended periods of pH measurement in the presence of poisoning ions or where membrane leaching would shorten the life of a conventional electrode. Melting of the cable due to contact with steam lines and motion generated noise are common problems with interconnecting cables on steam sterilizable electrodes. Our proprietary TPE high temperature/ultra-lo w noise cable is designed for optimal service, even in this demanding environment.

The PHE-5432 is a steam-sterilizable combination pH electrode designed to withstand high temperatures and pressures. The use of a porous PTFE liquid double junction and specifically formulated low impedance glass membrane allows it to function in the broadest spectrum of pH applications. This combination of features permits extended periods of pH measurement in the presence of poisoning ions or where membrane leaching would shorten the life of a conventional electrode. Melting of the cable due to contact with steam lines and motion generated noise are common problems with interconnecting cables on steam sterilizable electrodes. Our proprietary TPE high temperature/ultra-low noise cable is designed for optimal service, even in this demanding environment.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category pH Electrodes
Product Number PHE-5431
Product Name Steam Sterilizable 12 mm Electrode
Electrode Configuration Combination
Reference Solution Options Sealed
Junction Type Double Junction
Mounting Options In-Line (Insertion)
Body Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

Ag/AgCl reference electrode (length 12.5 cm) - 6.0726.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 3.94 inch (100 mm)
Operating Temperature 32 to 176 F (0.0 to 80 C)
View Details
pH Tester - PCE-PH 228LAB-HTE - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Specific Electrode Type Measures ORP
Mounting Options Hand Held or Portable
pH Range 0.0 to 14 ph
View Details
pH Sensor LIQ-GLASS PG - 238515 - Hamilton Company
Specs
Electrode Configuration Combination
Reference Solution Options Sealed
Mounting Options Hand Held or Portable
View Details
Combination Alpha® Electrode - PHE-4200 Series - OMEGA Engineering, Inc.
Specs
Electrode Configuration Combination
Reference Solution Options Refillable
Junction Type Double Junction
View Details