Metrohm USA, Inc. Metrosep A Supp 19 - 150/2.0 6.01034.220

Description
Housing material - PEEK Carrier material - Hydrophilized Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm (mono dispersive) Standard flow - 0.18 mL/min Maximum pressure - 25 MPa Maximum flow - 0.35 mL/min pH range - 0–14 Column dimensions - 150 x 2.0 mm Temperature range - 10–70 °C Standard temperature - 25 °C
Request a Quote
Description
Housing material - PEEK Carrier material - Hydrophilized Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm (mono dispersive) Standard flow - 0.18 mL/min Maximum pressure - 25 MPa Maximum flow - 0.35 mL/min pH range - 0–14 Column dimensions - 150 x 2.0 mm Temperature range - 10–70 °C Standard temperature - 25 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metrosep A Supp 19 - 150/2.0 - 6.01034.220 - Metrohm USA, Inc.
Riverview, FL, United States
Metrosep A Supp 19 - 150/2.0
6.01034.220
Metrosep A Supp 19 - 150/2.0 6.01034.220
Housing material - PEEK Carrier material - Hydrophilized Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm (mono dispersive) Standard flow - 0.18 mL/min Maximum pressure - 25 MPa Maximum flow - 0.35 mL/min pH range - 0–14 Column dimensions - 150 x 2.0 mm Temperature range - 10–70 °C Standard temperature - 25 °C

Housing material - PEEK
Carrier material - Hydrophilized Polystyrene-divinylbenzene copolymer with quaternary ammonium groups
Particle size - 4.6 µm (mono dispersive)
Standard flow - 0.18 mL/min
Maximum pressure - 25 MPa
Maximum flow - 0.35 mL/min
pH range - 0–14
Column dimensions - 150 x 2.0 mm
Temperature range - 10–70 °C
Standard temperature - 25 °C

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.01034.220
Product Name Metrosep A Supp 19 - 150/2.0
pH Range 0.0 to 14 ph
Unlock Full Specs
to access all available technical data

Similar Products

Ion-selective electrode, Pb - 6.0502.170 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.84 inch (123 mm)
pH Range 4 to 7 ph
View Details
Micro electrode (length 12.5 cm) - 6.0234.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2520 inch (6.4 mm)
Length 4.45 inch (113 mm)
pH Range 0.0 to 14 ph
View Details
Metrosep A Supp 21 - 150/4.0 - 6.01036.420 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
Operating Temperature 50 to 158 F (10 to 70 C)
Operating Pressure Range 3046 psi (2144 m H2O)
View Details
NIO surfactant electrode - 6.0507.010 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.0984 inch (2.5 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 12 ph
View Details