The Model PHE-5555-10 pH electrode allows for quick insertion using our simple twist and lock adapter, as shown in the diagram above. This combination electrode incorporates pH, reference and solution ground in a robust PPS (Ryton) housing. Double junction reference construction makes the PHE-5555 highly resistant to electrode poisoning.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | pH Electrodes |
| Product Number | PHE-5555-10 Series |
| Product Name | Bayonet Twist-Lock pH Sensor |
| Electrode Configuration | Combination |
| Reference Solution Options | Sealed |
| Junction Type | Double Junction |
| Mounting Options | In-Line (Insertion) |
| Body Material | Glass |