OMEGA Engineering, Inc. Thermocouple/RTD OST-K-M

Description
THERMOCOUPLE CONNECTOR, K TYPE, PLUG; GENDER:PLUG; THERMOCOUPLE TYPE:K; PRODUCT RANGE:OST SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
THERMOCOUPLE CONNECTOR, K TYPE, PLUG; GENDER:PLUG; THERMOCOUPLE TYPE:K; PRODUCT RANGE:OST SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 487524 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
487524
Thermocouple/RTD 487524
THERMOCOUPLE CONNECTOR, K TYPE, PLUG; GENDER:PLUG; THERMOCOUPLE TYPE:K; PRODUCT RANGE:OST SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

THERMOCOUPLE CONNECTOR, K TYPE, PLUG; GENDER:PLUG; THERMOCOUPLE TYPE:K; PRODUCT RANGE:OST SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 487524
Product Name Thermocouple/RTD
Thermocouple Type E; K
Unlock Full Specs
to access all available technical data

Similar Products

 - 3342638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (20 mm)
View Details
Noble Metal Thermocouple Element - Industrial -  - Pyromation
Specs
Thermocouple Type B (optional feature); S (optional feature); R (optional feature)
Length 12 to 36 inch (305 to 914 mm)
Style Bare Wire (optional feature); Other (optional feature)
View Details
Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Base Metal Thermocouple Element - TEBA - Durex Industries
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Length 3 to 15 inch (76 to 381 mm)
Gauge 8; 14; 20; 6, 12
View Details