OMEGA Engineering, Inc. Close Focus I/R Thermocouple OS37-CF & OS38-CF

Description
The OS37-CF/OS37-60CF Series infrared thermocouples for high emissivity targets (non-metals and coated metals) and the OS38-CF/ OS38-60CF Series for low emissivity targets (clean metals) feature an internal adjustment screw which adjusts the 2% accuracy band anywhere within the overall temperature measurement range. All of these units use a lens to produce a minimum spot at a focal point. Models with 30 optics produce a rectangular minimum spot size in the focal plane by using a masked detector. Models with 1 (60:1) optics produce a more conventional round minimum spot size at a focal point. All models feature a built-in air purge.
Datasheet
Description
The OS37-CF/OS37-60CF Series infrared thermocouples for high emissivity targets (non-metals and coated metals) and the OS38-CF/ OS38-60CF Series for low emissivity targets (clean metals) feature an internal adjustment screw which adjusts the 2% accuracy band anywhere within the overall temperature measurement range. All of these units use a lens to produce a minimum spot at a focal point. Models with 30 optics produce a rectangular minimum spot size in the focal plane by using a masked detector. Models with 1 (60:1) optics produce a more conventional round minimum spot size at a focal point. All models feature a built-in air purge.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close Focus I/R Thermocouple - OS37-CF & OS38-CF - OMEGA Engineering, Inc.
Norwalk, CT, USA
Close Focus I/R Thermocouple
OS37-CF & OS38-CF
Close Focus I/R Thermocouple OS37-CF & OS38-CF
The OS37-CF/OS37-60CF Series infrared thermocouples for high emissivity targets (non-metals and coated metals) and the OS38-CF/ OS38-60CF Series for low emissivity targets (clean metals) feature an internal adjustment screw which adjusts the 2% accuracy band anywhere within the overall temperature measurement range. All of these units use a lens to produce a minimum spot at a focal point. Models with 30 optics produce a rectangular minimum spot size in the focal plane by using a masked detector. Models with 1 (60:1) optics produce a more conventional round minimum spot size at a focal point. All models feature a built-in air purge.

The OS37-CF/OS37-60CF Series infrared thermocouples for high emissivity targets (non-metals and coated metals) and the OS38-CF/ OS38-60CF Series for low emissivity targets (clean metals) feature an internal adjustment screw which adjusts the 2% accuracy band anywhere within the overall temperature measurement range. All of these units use a lens to produce a minimum spot at a focal point. Models with 30 optics produce a rectangular minimum spot size in the focal plane by using a masked detector. Models with 1 (60:1) optics produce a more conventional round minimum spot size at a focal point. All models feature a built-in air purge.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Thermocouple Elements
Product Number OS37-CF & OS38-CF
Product Name Close Focus I/R Thermocouple
Thermocouple Type E; J; K; T; S; R
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 158626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details