RS Components, Ltd. 158626

Description
Fine wire device brazed onto a 7mm dia. x 0.008in. Phosphour Bronze metal disk. Length 1m Supplied with qty 5 adhesive tapes. Temp. range 0 to +200°C. Thermocouple Type = K Probe Length = 1m Probe Diameter = 7mm Probe Material = Copper Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +200°C Cable Length = 1m Termination Type = 2-Wire Tail Response Time = Fast Standards Met = BS
Request a Quote
Description
Fine wire device brazed onto a 7mm dia. x 0.008in. Phosphour Bronze metal disk. Length 1m Supplied with qty 5 adhesive tapes. Temp. range 0 to +200°C. Thermocouple Type = K Probe Length = 1m Probe Diameter = 7mm Probe Material = Copper Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +200°C Cable Length = 1m Termination Type = 2-Wire Tail Response Time = Fast Standards Met = BS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 158626 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fine wire device brazed onto a 7mm dia. x 0.008in. Phosphour Bronze metal disk. Length 1m Supplied with qty 5 adhesive tapes. Temp. range 0 to +200°C. Thermocouple Type = K Probe Length = 1m Probe Diameter = 7mm Probe Material = Copper Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +200°C Cable Length = 1m Termination Type = 2-Wire Tail Response Time = Fast Standards Met = BS

Fine wire device brazed onto a 7mm dia. x 0.008in. Phosphour Bronze metal disk. Length 1m Supplied with qty 5 adhesive tapes. Temp. range 0 to +200°C.
Thermocouple Type = K
Probe Length = 1m
Probe Diameter = 7mm
Probe Material = Copper
Minimum Temperature Sensed = 0°C
Maximum Temperature Sensed = +200°C
Cable Length = 1m
Termination Type = 2-Wire Tail
Response Time = Fast
Standards Met = BS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 158626
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 4334284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 20 inch (500 mm)
View Details
 - 1236315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 4791788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 118 inch (3000 mm)
View Details
 - 3241844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (20 mm)
View Details