The PHE/ORE-5460 in-line pH and ORP electrodes feature a flat self-cleaning abrasion-free surface. When exposed to turbulent flow, the resulting scrubbing action keeps the electrodes clean. The electrodes can be used in applications with 0 to 88C (32 to 190F) temperatures, pressures up to 6.89 bar (100 psig) and a 0 to 14 pH measurement range (0 to 12 without sodium ion error). Having fresh material sweeping past the electrode's surface improves response time as well as accuracy, especially for the measurement of oily waste fluids, lime slurries, flocculant and emulsions. The electrodes accept a cable assembly with a gland mounted in a 3/4", 1"or 2" NPT tee.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Oxidation Reduction Potential (ORP) Electrodes |
| Product Number | ORE-5460 Series |
| Product Name | Flat Surface In Line pH/ORP Electrodes |
| Electrode Configuration | Combination |
| Reference Solution Options | Sealed |
| Mounting Options | In-Line (Insertion) |