OMEGA Engineering, Inc. Bypass pH Electrode ORP-4580

Description
The OMEGA PHE/ORE-4580 bypass flow pH system has a modified 1" CPVC or PVDF tee and cable assembly matched to the flat surface pH and ORP electrodes. Each GPM flowing through the tee results in a 2 ft/sec velocity which performs the self-cleaning action. No moving parts, liquid jets or power are required. Flow rates of 3 to 5 GPM provide adequate cleaning velocities in water weight applications. Exact control of flow rate is not required. Electrodes can be used in applications in which emulsions, slurries, oily wastewater and other difficult flowing samples are present. Continuous selfcleaning affords uninterrupted readings. Automatic temperature compensation is available as an option.
Description
The OMEGA PHE/ORE-4580 bypass flow pH system has a modified 1" CPVC or PVDF tee and cable assembly matched to the flat surface pH and ORP electrodes. Each GPM flowing through the tee results in a 2 ft/sec velocity which performs the self-cleaning action. No moving parts, liquid jets or power are required. Flow rates of 3 to 5 GPM provide adequate cleaning velocities in water weight applications. Exact control of flow rate is not required. Electrodes can be used in applications in which emulsions, slurries, oily wastewater and other difficult flowing samples are present. Continuous selfcleaning affords uninterrupted readings. Automatic temperature compensation is available as an option.

Suppliers

Company
Product
Description
Supplier Links
Bypass pH Electrode - ORP-4580 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Bypass pH Electrode
ORP-4580
Bypass pH Electrode ORP-4580
The OMEGA PHE/ORE-4580 bypass flow pH system has a modified 1" CPVC or PVDF tee and cable assembly matched to the flat surface pH and ORP electrodes. Each GPM flowing through the tee results in a 2 ft/sec velocity which performs the self-cleaning action. No moving parts, liquid jets or power are required. Flow rates of 3 to 5 GPM provide adequate cleaning velocities in water weight applications. Exact control of flow rate is not required. Electrodes can be used in applications in which emulsions, slurries, oily wastewater and other difficult flowing samples are present. Continuous selfcleaning affords uninterrupted readings. Automatic temperature compensation is available as an option.

The OMEGA PHE/ORE-4580 bypass flow pH system has a modified 1" CPVC or PVDF tee and cable assembly matched to the flat surface pH and ORP electrodes. Each GPM flowing through the tee results in a 2 ft/sec velocity which performs the self-cleaning action. No moving parts, liquid jets or power are required. Flow rates of 3 to 5 GPM provide adequate cleaning velocities in water weight applications. Exact control of flow rate is not required. Electrodes can be used in applications in which emulsions, slurries, oily wastewater and other difficult flowing samples are present. Continuous selfcleaning affords uninterrupted readings. Automatic temperature compensation is available as an option.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Oxidation Reduction Potential (ORP) Electrodes
Product Number ORP-4580
Product Name Bypass pH Electrode
Electrode Configuration Combination
Reference Solution Options Refillable
Junction Type Double Junction
Mounting Options In-Line (Insertion)
Unlock Full Specs
to access all available technical data

Similar Products

pH Tester - PCE-PH 228LAB-HTE - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Features Measures pH
ORP Range -2000 to 2000 millivolts
View Details
EasyFerm Plus ORP ARC 120 - 243050 - Hamilton Company
Specs
Mounting Options Hand Held or Portable
Body Material Glass
Length 4.72 inch (120 mm)
View Details
Industrial Electrodes - ORE-5329-10 - OMEGA Engineering, Inc.
Specs
Electrode Configuration Combination
Mounting Options Flow Thru (Pipeline)
Operating Temperature 23 to 230 F (-5 to 110 C)
View Details
Reference Electrodes - F012 Series - Analytical Sensors & Instruments, Ltd. (ASI)
Analytical Sensors & Instruments, Ltd. (ASI)
Specs
Reference Solution Options Refillable
Junction Type Double Junction
Body Material Glass
View Details