This submersible ORP electrode is ideal for tanks, flumes and sewer lines. The self-cleaning, flat-surface design makes the S651CD-ORP resistant to coating, increasing time between maintenance cycles. Protective feet guard sensing surface from breakage, and double junction reference protection extends the lifetime of the sensor. Should a replacement sensor be required, the S651CD-ORP is equipped with quick disconnect BNC connections to minimize downtime due to electrode maintenance. Designed for use with our S653 Cable Assembly for the S651CD for a complete Submersible Flat-Surface, Self-Cleaning ORP measurement solution.
| Sensorex Corporation | |
|---|---|
| Product Category | Oxidation Reduction Potential (ORP) Electrodes |
| Product Number | S651CD-ORP |
| Product Name | Submersible, Flat-Surface ORP Electrode |
| Reference Solution Options | Sealed |
| Junction Type | Double Junction |
| Mounting Options | In-Line (Insertion) |
| Body Material | Epoxy or Polymer |