OMEGA Engineering, Inc. Industrial ORP Electrode ORE-5431-10 Series

Description
Submersible Disposable Electrodes are combination electrodes that are permanently potted into a 36" pipe. Ideally suited for measuring pH in drums, tanks and open streams, the electrode features an annular ceramic reference junction and is supplied with 10 foot cable with BNC connector.
Datasheet
Description
Submersible Disposable Electrodes are combination electrodes that are permanently potted into a 36" pipe. Ideally suited for measuring pH in drums, tanks and open streams, the electrode features an annular ceramic reference junction and is supplied with 10 foot cable with BNC connector.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial ORP Electrode - ORE-5431-10 Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
Industrial ORP Electrode
ORE-5431-10 Series
Industrial ORP Electrode ORE-5431-10 Series
Submersible Disposable Electrodes are combination electrodes that are permanently potted into a 36" pipe. Ideally suited for measuring pH in drums, tanks and open streams, the electrode features an annular ceramic reference junction and is supplied with 10 foot cable with BNC connector.

Submersible Disposable Electrodes are combination electrodes that are permanently potted into a 36" pipe. Ideally suited for measuring pH in drums, tanks and open streams, the electrode features an annular ceramic reference junction and is supplied with 10 foot cable with BNC connector.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Oxidation Reduction Potential (ORP) Electrodes
Product Number ORE-5431-10 Series
Product Name Industrial ORP Electrode
Electrode Configuration Combination
Reference Solution Options Refillable
Junction Type Double Junction
Mounting Options In-Line (Insertion)
Body Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

Ph Tester - PCE-PH 228LAB-ME3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Features Measures pH
ORP Range -2000 to 2000 millivolts
View Details
EasyFerm Plus ORP ARC 325 - 243052 - Hamilton Company
Specs
Mounting Options Hand Held or Portable
Body Material Glass
Length 12.8 inch (325 mm)
View Details
ORP Tester - ORP-5041 - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
ORP Range -999 to 999 millivolts
View Details
Extended Life Strantrol Direct-Fit ORP Sensor - S420C-ORP/BTD - Sensorex Corporation
Specs
Mounting Options In-Line (Insertion)
Body Material Epoxy or Polymer
Diameter/ Width 0.4724 inch (12 mm)
View Details