Sensorex Corporation Extended Life Strantrol Direct-Fit ORP Sensor S420C-ORP/BTD

Description
Our S420 series of ORP sensors deliver reliable online ORP (REDOX) monitoring as a direct-fit replacement for Strantrol* W2T3067 or W2T3068. Extended sensor lifetime is achieved through a large electrolyte reservoir. Durable CPVC construction with built-in protection for the pH measuring surface. Booted BNC connector included with optional cable lengths. Compatible with all ORP meters accepting a BNC connector. Reliable measurement performance Direct-fit Compatibility Perfect for pressurized applications Instantly ready for use One year limited warranty
Description
Our S420 series of ORP sensors deliver reliable online ORP (REDOX) monitoring as a direct-fit replacement for Strantrol* W2T3067 or W2T3068. Extended sensor lifetime is achieved through a large electrolyte reservoir. Durable CPVC construction with built-in protection for the pH measuring surface. Booted BNC connector included with optional cable lengths. Compatible with all ORP meters accepting a BNC connector. Reliable measurement performance Direct-fit Compatibility Perfect for pressurized applications Instantly ready for use One year limited warranty

Suppliers

Company
Product
Description
Supplier Links
Extended Life Strantrol Direct-Fit ORP Sensor - S420C-ORP/BTD - Sensorex Corporation
Garden Grove, CA, United States
Extended Life Strantrol Direct-Fit ORP Sensor
S420C-ORP/BTD
Extended Life Strantrol Direct-Fit ORP Sensor S420C-ORP/BTD
Our S420 series of ORP sensors deliver reliable online ORP (REDOX) monitoring as a direct-fit replacement for Strantrol* W2T3067 or W2T3068. Extended sensor lifetime is achieved through a large electrolyte reservoir. Durable CPVC construction with built-in protection for the pH measuring surface. Booted BNC connector included with optional cable lengths. Compatible with all ORP meters accepting a BNC connector. Reliable measurement performance Direct-fit Compatibility Perfect for pressurized applications Instantly ready for use One year limited warranty

Our S420 series of ORP sensors deliver reliable online ORP (REDOX) monitoring as a direct-fit replacement for Strantrol* W2T3067 or W2T3068. Extended sensor lifetime is achieved through a large electrolyte reservoir. Durable CPVC construction with built-in protection for the pH measuring surface. Booted BNC connector included with optional cable lengths. Compatible with all ORP meters accepting a BNC connector.

  • Reliable measurement performance
  • Direct-fit Compatibility
  • Perfect for pressurized applications
  • Instantly ready for use
  • One year limited warranty
Supplier's Site

Technical Specifications

  Sensorex Corporation
Product Category Oxidation Reduction Potential (ORP) Electrodes
Product Number S420C-ORP/BTD
Product Name Extended Life Strantrol Direct-Fit ORP Sensor
Mounting Options In-Line (Insertion)
Body Material Epoxy or Polymer
Diameter/ Width 0.4724 inch (12 mm)
Length 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ph Tester - PCE-PH 228LAB-ME3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Features Measures pH
ORP Range -2000 to 2000 millivolts
View Details
EasyFerm Plus ORP ARC 225 - 243051 - Hamilton Company
Specs
Mounting Options Hand Held or Portable
Body Material Glass
Length 8.86 inch (225 mm)
View Details
Model 567 pH/ORP Sensor -  - Barben Analytical
Specs
Mounting Options In-Line (Insertion)
Features Measures pH
Operating Temperature 167 to 212 F (75 to 100 C)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Electrode Configuration Combination
Reference Solution Options Sealed
Mounting Options Hand Held or Portable
View Details