OMEGA Engineering, Inc. Simultaneous Sample and Hold Card OMB-DBK45

Description
The OMB-DBK45 card provides OMEGA’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four differential analog input channels equipped with low-pass filters and simultaneous sample-and-hold. The OMB-DBK45 provides a wide selection of full scale inputs. Each channel features its own instrument-ation amplifier with gain ranges of x1, x10, x100, x200, and x500, as well as individually configurable low-pass filters. This lets you maximize your signal via the OMB-DBK45’s input ranges, low-pass filter the output, and simultaneously sample and hold all channels before digitizing with the OMB-LOGBOOK and OMB-DAQBOARD-2000 Series. Up to sixty-four OMB-DBK45 cards can be attached to one OMB-LOGBOOK and OMB-DAQBOARD-2000 Series, for a total of 256 differential inputs.
Datasheet
Description
The OMB-DBK45 card provides OMEGA’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four differential analog input channels equipped with low-pass filters and simultaneous sample-and-hold. The OMB-DBK45 provides a wide selection of full scale inputs. Each channel features its own instrument-ation amplifier with gain ranges of x1, x10, x100, x200, and x500, as well as individually configurable low-pass filters. This lets you maximize your signal via the OMB-DBK45’s input ranges, low-pass filter the output, and simultaneously sample and hold all channels before digitizing with the OMB-LOGBOOK and OMB-DAQBOARD-2000 Series. Up to sixty-four OMB-DBK45 cards can be attached to one OMB-LOGBOOK and OMB-DAQBOARD-2000 Series, for a total of 256 differential inputs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Simultaneous Sample and Hold Card - OMB-DBK45 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Simultaneous Sample and Hold Card
OMB-DBK45
Simultaneous Sample and Hold Card OMB-DBK45
The OMB-DBK45 card provides OMEGA’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four differential analog input channels equipped with low-pass filters and simultaneous sample-and-hold. The OMB-DBK45 provides a wide selection of full scale inputs. Each channel features its own instrument-ation amplifier with gain ranges of x1, x10, x100, x200, and x500, as well as individually configurable low-pass filters. This lets you maximize your signal via the OMB-DBK45’s input ranges, low-pass filter the output, and simultaneously sample and hold all channels before digitizing with the OMB-LOGBOOK and OMB-DAQBOARD-2000 Series. Up to sixty-four OMB-DBK45 cards can be attached to one OMB-LOGBOOK and OMB-DAQBOARD-2000 Series, for a total of 256 differential inputs.

The OMB-DBK45 card provides OMEGA’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four differential analog input channels equipped with low-pass filters and simultaneous sample-and-hold. The OMB-DBK45 provides a wide selection of full scale inputs. Each channel features its own instrument-ation amplifier with gain ranges of x1, x10, x100, x200, and x500, as well as individually configurable low-pass filters. This lets you maximize your signal via the OMB-DBK45’s input ranges, low-pass filter the output, and simultaneously sample and hold all channels before digitizing with the OMB-LOGBOOK and OMB-DAQBOARD-2000 Series.
Up to sixty-four OMB-DBK45 cards can be attached to one OMB-LOGBOOK and OMB-DAQBOARD-2000 Series, for a total of 256 differential inputs.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Data Acquisition
Product Number OMB-DBK45
Product Name Simultaneous Sample and Hold Card
Data Acquisition Input Module
Form Factor PC Board
Filter / Amplifier Filter
Analog Channels 4 #
Differential Channels Differential Channels
Unlock Full Specs
to access all available technical data

Similar Products

C4 Series Input Modules - C4IDC - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 2.5-32 VDC
View Details
2 suppliers
Input/output module - CDPX-EA-V2 - Festo Corporation
Specs
Data Acquisition Input/Output Module
Isolation yes
DC Voltage 24 V DC
View Details
200kS/s, 16-bit, 8-ch Analog Input iDAQ Module - IDAQ-817-AE - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 200 kHz
Resolution 16 bits
View Details
2 suppliers