OMEGA Engineering, Inc. Thermocouple/RTD OM-HL-EH-TC

Description
DATA LOGGER, THERMOMETER, THERMOCOUPLE TYPE, 8CHANNELS, READING CAPACITY 86000. FREE 2 YEAR RADWELL WARRANTY
Description
DATA LOGGER, THERMOMETER, THERMOCOUPLE TYPE, 8CHANNELS, READING CAPACITY 86000. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 133925991 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
133925991
Thermocouple/RTD 133925991
DATA LOGGER, THERMOMETER, THERMOCOUPLE TYPE, 8CHANNELS, READING CAPACITY 86000. FREE 2 YEAR RADWELL WARRANTY

DATA LOGGER, THERMOMETER, THERMOCOUPLE TYPE, 8CHANNELS, READING CAPACITY 86000. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 133925991
Product Name Thermocouple/RTD
Thermocouple Type E
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 3342644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (30 mm)
View Details
Insulated Wire Type Thermocouple -  - Pyromation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature)
Gauge 20
Style Full Length 2-hole Insulator; Flexible Style (Angled)
View Details
Thermoelements for Temperature Measure of Fixed Surfaces - T4A - Gefran
Specs
Thermocouple Type J; K
Length 20 to 394 inch (500 to 10000 mm)
Style Flexible Style (Angled)
View Details