Red Lion Controls, Inc. 2.25" 6-digit LED Serial Slave Display - RS-232/RS-485 LD2SS6P0

Description
2.25" High Red LED Digits (adjustable intensity) Slave Display with up to 6 Digits of Serial ASCII Data Dual Display Buffer Allows Alternating Displays Connects Directly to Red Lion Products with Serial (RS-232/485) Programmable User Input 50 to 250VAC / 21.6 to 250VDC Universal Input Power Aluminum NEMA 4X/IP65 Case Construction 406 x 102 x 58mm Dimensions
Request a Quote Datasheet
Description
2.25" High Red LED Digits (adjustable intensity) Slave Display with up to 6 Digits of Serial ASCII Data Dual Display Buffer Allows Alternating Displays Connects Directly to Red Lion Products with Serial (RS-232/485) Programmable User Input 50 to 250VAC / 21.6 to 250VDC Universal Input Power Aluminum NEMA 4X/IP65 Case Construction 406 x 102 x 58mm Dimensions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.25
York, PA, United States
2.25" 6-digit LED Serial Slave Display - RS-232/RS-485
LD2SS6P0
2.25" 6-digit LED Serial Slave Display - RS-232/RS-485 LD2SS6P0
2.25" High Red LED Digits (adjustable intensity) Slave Display with up to 6 Digits of Serial ASCII Data Dual Display Buffer Allows Alternating Displays Connects Directly to Red Lion Products with Serial (RS-232/485) Programmable User Input 50 to 250VAC / 21.6 to 250VDC Universal Input Power Aluminum NEMA 4X/IP65 Case Construction 406 x 102 x 58mm Dimensions
  • 2.25" High Red LED Digits (adjustable intensity)
  • Slave Display with up to 6 Digits of Serial ASCII Data
  • Dual Display Buffer Allows Alternating Displays
  • Connects Directly to Red Lion Products with Serial (RS-232/485)
  • Programmable User Input
  • 50 to 250VAC / 21.6 to 250VDC Universal Input Power
  • Aluminum NEMA 4X/IP65 Case Construction
  • 406 x 102 x 58mm Dimensions
Supplier's Site
Graphical/Numeric Displays - RLC321-ND - DigiKey
Thief River Falls, MN, United States
Graphical/Numeric Displays
RLC321-ND
Graphical/Numeric Displays RLC321-ND
"DISP 7SEG 2.25"" 6DIG RED MODULE"

"DISP 7SEG 2.25"" 6DIG RED MODULE"

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category LED Message Displays LED Message Displays
Product Number LD2SS6P0 RLC321-ND
Product Name 2.25" 6-digit LED Serial Slave Display - RS-232/RS-485 Graphical/Numeric Displays
Display Type Matrix Character
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Networkable Message Display - EZM, EZMT and EZMR - OMEGA Engineering, Inc.
Specs
Display Type Ticker
Display Inputs Serial
Operating Power 8 to 180 watts
View Details
4
Red Lion Controls, Inc.
Specs
Display Type Matrix
Character Height 102 mm (4 inches)
View Details
Long Range Weather Oracle Multi Display Displays - Multi-LR - RainWise, Inc.
Specs
Display Type Character
Case Height 0.3048 to 0.3302 m (1 to 1.08 ft)
Case Width 0.1461 to 0.1740 m (0.4792 to 0.5708 ft)
View Details
Big Flexible Display - G3 BFD - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Display Type Line
Display Inputs Serial
Features / Applications Indoor; Programmable
View Details