Red Lion Controls, Inc. EPAX 6-Digit Extra Large Display for Digital MPAX Modules EPAX0600

Description
Large 4" High LED Display - Readable to 180 Feet Alarms, Analog Output, and Communications Programmable User Inputs AC Powered (85 to 250 VAC) PC Software for Meter Configuration NEMA 4/IP65 Various Input Modules Available* Input Module Ordered Separately *See MPAX Module Selector Guide
Description
Large 4" High LED Display - Readable to 180 Feet Alarms, Analog Output, and Communications Programmable User Inputs AC Powered (85 to 250 VAC) PC Software for Meter Configuration NEMA 4/IP65 Various Input Modules Available* Input Module Ordered Separately *See MPAX Module Selector Guide

Suppliers

Company
Product
Description
Supplier Links
EPAX 6-Digit Extra Large Display for Digital MPAX Modules - EPAX0600 - Red Lion Controls, Inc.
York, PA, United States
EPAX 6-Digit Extra Large Display for Digital MPAX Modules
EPAX0600
EPAX 6-Digit Extra Large Display for Digital MPAX Modules EPAX0600
Large 4" High LED Display - Readable to 180 Feet Alarms, Analog Output, and Communications Programmable User Inputs AC Powered (85 to 250 VAC) PC Software for Meter Configuration NEMA 4/IP65 Various Input Modules Available* Input Module Ordered Separately *See MPAX Module Selector Guide
  • Large 4" High LED Display - Readable to 180 Feet
  • Alarms, Analog Output, and Communications
  • Programmable User Inputs
  • AC Powered (85 to 250 VAC)
  • PC Software for Meter Configuration
  • NEMA 4/IP65
  • Various Input Modules Available*
  • Input Module Ordered Separately
    *See MPAX Module Selector Guide
Supplier's Site

Technical Specifications

  Red Lion Controls, Inc.
Product Category LED Message Displays
Product Number EPAX0600
Product Name EPAX 6-Digit Extra Large Display for Digital MPAX Modules
Display Type Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Networkable Message Display - EZM, EZMT and EZMR - OMEGA Engineering, Inc.
Specs
Display Type Ticker
Display Inputs Serial
Operating Power 8 to 180 watts
View Details
2.25
Specs
Display Type Matrix
Character Height 57.15 mm (2.25 inches)
View Details
2 suppliers
Long Range Weather Oracle Multi Display Displays - Multi-LR - RainWise, Inc.
Specs
Display Type Character
Case Height 0.3048 to 0.3302 m (1 to 1.08 ft)
Case Width 0.1461 to 0.1740 m (0.4792 to 0.5708 ft)
View Details
Big Flexible Display - G3 BFD - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Display Type Line
Display Inputs Serial
Features / Applications Indoor; Programmable
View Details