Red Lion Controls, Inc. 2.25" 6-Digit LED Counter LD200600

Description
2.25" High Red LED Digits (adjustable intensity) 6 Digit Version Single Counter 50 to 250VAC / 21.6 to 250VDC Universal Input Power Aluminum NEMA 4X/IP65 Case Construction 406 x 102 x 58mm Dimensions
Description
2.25" High Red LED Digits (adjustable intensity) 6 Digit Version Single Counter 50 to 250VAC / 21.6 to 250VDC Universal Input Power Aluminum NEMA 4X/IP65 Case Construction 406 x 102 x 58mm Dimensions

Suppliers

Company
Product
Description
Supplier Links
2.25
York, PA, United States
2.25" 6-Digit LED Counter
LD200600
2.25" 6-Digit LED Counter LD200600
2.25" High Red LED Digits (adjustable intensity) 6 Digit Version Single Counter 50 to 250VAC / 21.6 to 250VDC Universal Input Power Aluminum NEMA 4X/IP65 Case Construction 406 x 102 x 58mm Dimensions
  • 2.25" High Red LED Digits (adjustable intensity)
  • 6 Digit Version
  • Single Counter
  • 50 to 250VAC / 21.6 to 250VDC Universal Input Power
  • Aluminum NEMA 4X/IP65 Case Construction
  • 406 x 102 x 58mm Dimensions
Supplier's Site

Technical Specifications

  Red Lion Controls, Inc.
Product Category LED Message Displays
Product Number LD200600
Product Name 2.25" 6-Digit LED Counter
Display Type Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Big Flexible Display - G3 BFD - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Display Type Line
Display Inputs Serial
Features / Applications Indoor; Programmable
View Details
2.25
Specs
Display Type Matrix
Character Height 57.15 mm (2.25 inches)
View Details
Long Range Weather Oracle Multi Display Displays - Multi-LR - RainWise, Inc.
Specs
Display Type Character
Case Height 0.3048 to 0.3302 m (1 to 1.08 ft)
Case Width 0.1461 to 0.1740 m (0.4792 to 0.5708 ft)
View Details
Industrial Networkable Message Display - EZM, EZMT and EZMR - OMEGA Engineering, Inc.
Specs
Display Type Ticker
Display Inputs Serial
Operating Power 8 to 180 watts
View Details