OMEGA Engineering, Inc. Miniature I/P Air Pressure Control IP610

Description
The IP610 is an electronic pressure regulator that converts a variable 4 to 20 mA signal to a proportional pneumatic output. Its compact housing, accessible ports and easy adjustments provide an ideal answer to applications that are space-constrained. This economical instrument provides precision air pressure regulation to actuators, valves, positioners and other final control elements. An integral volume booster provides high flow capacity, increasing control speed in critical applications. Multiple choices for wiring and porting simplify installation and decrease the time required to do so. In addition to standard wall, panel or pipe mounting, an optional DIN rail mounting kit is available.
Description
The IP610 is an electronic pressure regulator that converts a variable 4 to 20 mA signal to a proportional pneumatic output. Its compact housing, accessible ports and easy adjustments provide an ideal answer to applications that are space-constrained. This economical instrument provides precision air pressure regulation to actuators, valves, positioners and other final control elements. An integral volume booster provides high flow capacity, increasing control speed in critical applications. Multiple choices for wiring and porting simplify installation and decrease the time required to do so. In addition to standard wall, panel or pipe mounting, an optional DIN rail mounting kit is available.

Suppliers

Company
Product
Description
Supplier Links
Miniature I/P Air Pressure Control - IP610 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Miniature I/P Air Pressure Control
IP610
Miniature I/P Air Pressure Control IP610
The IP610 is an electronic pressure regulator that converts a variable 4 to 20 mA signal to a proportional pneumatic output. Its compact housing, accessible ports and easy adjustments provide an ideal answer to applications that are space-constrained. This economical instrument provides precision air pressure regulation to actuators, valves, positioners and other final control elements. An integral volume booster provides high flow capacity, increasing control speed in critical applications. Multiple choices for wiring and porting simplify installation and decrease the time required to do so. In addition to standard wall, panel or pipe mounting, an optional DIN rail mounting kit is available.

The IP610 is an electronic pressure regulator that converts a variable 4 to 20 mA signal to a proportional pneumatic output. Its compact housing, accessible ports and easy adjustments provide an ideal answer to applications that are space-constrained. This economical instrument provides precision air pressure regulation to actuators, valves, positioners and other final control elements. An integral volume booster provides high flow capacity, increasing control speed in critical applications. Multiple choices for wiring and porting simplify installation and decrease the time required to do so. In addition to standard wall, panel or pipe mounting, an optional DIN rail mounting kit is available.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Electro-Pneumatic Transducers
Product Number IP610
Product Name Miniature I/P Air Pressure Control
Control Input Analog Current Control
Connector 1/2" NPT
Body Material Aluminum
Dimensions 5.12 x 1.5 x 2.94 in, 1.3 lb
Operating Temperature -20 to 150 F (-29 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

PositionMaster Smart Positioner - EDP300 - ABB Measurement & Analytics
Specs
Connector 3/8" NPT; 1/2" NPT
Body Material Aluminum
Features Digital Gauge; Explosion Proof
View Details
Transducers, T7500 -  - Rotork plc
Specs
Accuracy Accuracy as low as 0.15%
View Details
Current to Pressure (I/P) Converter - IP210 - OMEGA Engineering, Inc.
Specs
Control Input Analog Current Control
Connector 1/4" NPT
Body Material Zinc
View Details