OMEGA Engineering, Inc. Current / Voltage to Pressure Converter IP411

Description
Models IP411 and IP413 accept 4-20 mA, 0-10 V and 0-5 V signals and convert these analog signals to proportional linear pneumatic outputs (3-15 or 0-20 psi). Unlike other units which bleed air to maintain pressure, the IP411 and IP413 use a silicon pressure sensor and an electropneumatic converter to provide the desired pneumatic pressure without constant air consumption. The converter’s unique design eliminates common problems such as hose chatter and needless air consumption from air leaks caused by heat, age, moisture, contamination, mounting, orientation error, sticky valves, valve leakage and blockages. The IP411 and IP413 provide a reliable, repeatable, and accurate means of converting an electrical signal into a pneumatic pressure.
Datasheet
Description
Models IP411 and IP413 accept 4-20 mA, 0-10 V and 0-5 V signals and convert these analog signals to proportional linear pneumatic outputs (3-15 or 0-20 psi). Unlike other units which bleed air to maintain pressure, the IP411 and IP413 use a silicon pressure sensor and an electropneumatic converter to provide the desired pneumatic pressure without constant air consumption. The converter’s unique design eliminates common problems such as hose chatter and needless air consumption from air leaks caused by heat, age, moisture, contamination, mounting, orientation error, sticky valves, valve leakage and blockages. The IP411 and IP413 provide a reliable, repeatable, and accurate means of converting an electrical signal into a pneumatic pressure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current / Voltage to Pressure Converter - IP411 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Current / Voltage to Pressure Converter
IP411
Current / Voltage to Pressure Converter IP411
Models IP411 and IP413 accept 4-20 mA, 0-10 V and 0-5 V signals and convert these analog signals to proportional linear pneumatic outputs (3-15 or 0-20 psi). Unlike other units which bleed air to maintain pressure, the IP411 and IP413 use a silicon pressure sensor and an electropneumatic converter to provide the desired pneumatic pressure without constant air consumption. The converter’s unique design eliminates common problems such as hose chatter and needless air consumption from air leaks caused by heat, age, moisture, contamination, mounting, orientation error, sticky valves, valve leakage and blockages. The IP411 and IP413 provide a reliable, repeatable, and accurate means of converting an electrical signal into a pneumatic pressure.

Models IP411 and IP413 accept 4-20 mA, 0-10 V and 0-5 V signals and convert these analog signals to proportional linear pneumatic outputs (3-15 or 0-20 psi). Unlike other units which bleed air to maintain pressure, the IP411 and IP413 use a silicon pressure sensor and an electropneumatic converter to provide the desired pneumatic pressure without constant air consumption. The converter’s unique design eliminates common problems such as hose chatter and needless air consumption from air leaks caused by heat, age, moisture, contamination, mounting, orientation error, sticky valves, valve leakage and blockages. The IP411 and IP413 provide a reliable, repeatable, and accurate means of converting an electrical signal into a pneumatic pressure.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Electro-Pneumatic Transducers
Product Number IP411
Product Name Current / Voltage to Pressure Converter
Control Input Analog Voltage Control; Analog Current Control
Connector Metric Thread; 4.76mm ID Tubing
Body Material Aluminum
Features Analog Gauge or Meter
Dimensions 3.25 x 3.25 x 3.3 in, 12 oz
Unlock Full Specs
to access all available technical data

Similar Products

PositionMaster Smart Positioner - EDP300 - ABB Measurement & Analytics
Specs
Connector 3/8" NPT; 1/2" NPT
Body Material Aluminum
Features Digital Gauge; Explosion Proof
View Details
Transducers, T5220 -  - Rotork plc
Specs
Maximum Air Volume 45.0 SCFM (76.49 m³/hr)
View Details
Current to Pressure (I/P) Converter - IP210 - OMEGA Engineering, Inc.
Specs
Control Input Analog Current Control
Connector 1/4" NPT
Body Material Zinc
View Details